EN
  • EN
  • DE

AD9262BCPZ

Part No AD9262BCPZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 16BIT SIGMA-DELTA 64LFCSP / 16 Bit Analog to Digital Converter 2 Input 2 Sigma-Delta 64-LFCSP-VQ (9x9)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC)
Manufacturer Analog Devices Inc.
Packaging Tray
Number of Bits 16
Sampling Rate (Per Second) 160M
Number of Inputs 2
Input Type Differential
Data Interface Parallel
Configuration ADC
Number of A/D Converters 2
Architecture Sigma-Delta
Reference Type Internal
Voltage - Supply, Analog 1.7V ~ 1.9V
Voltage - Supply, Digital 1.7V ~ 1.9V
Features Simultaneous Sampling
Temperature Range - Operating -40°C ~ 85°C
Case / Package 64-VFQFN Exposed Pad, CSP
Supplier Device Package 64-LFCSP-VQ (9x9)
Mounting Surface Mount
Base Product Number AD9262
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A001A5A5
HTSUS 8542.39.0001
Other Part Number 2156-AD9262BCPZ,ANAANAAD9262BCPZ
Standard Package 1
Win Source Part Number 1321193-AD9262BCPZ
Ultra Librarian 3D Model Ultra Librarian AD9262BCPZ CAD Model

Description

The AD9262BCPZ is a high-performance, dual-channel analog-to-digital converter (ADC) from the renowned semiconductor manufacturer, Analog Devices Inc. This ADC is designed to provide precision and efficiency for a wide range of applications including medical imaging, communications, and industrial instrumentation.

Key Features

  • Resolution: The AD9262BCPZ boasts a 16-bit resolution, ensuring high-fidelity signal conversion for critical applications.
  • Sampling Rate: With a sampling rate of up to 80 MSPS (Mega-Samples Per Second), it can handle high-speed signals without compromising accuracy.
  • Dual-Channel: The dual-channel design allows for simultaneous sampling of two analog signals, which is essential for applications requiring channel matching or phase-sensitive measurements.
  • Low Power Consumption: The device is optimized for low power operation, making it suitable for portable and battery-powered applications.
  • Integrated Features: It includes features such as an internal voltage reference, a sample-and-hold circuit, and a digital error correction circuit, which simplifies system design and reduces external component count.
  • Interface: The digital output data is presented in user-selectable LVDS (Low-Voltage Differential Signaling) or CMOS formats, providing flexibility in interfacing with digital signal processors (DSPs) and FPGAs.
  • Compact Package: The AD9262BCPZ comes in a compact LFCSP (Lead Frame Chip Scale Package) that is space-efficient and ideal for dense circuit board layouts.

Applications

The versatility of the AD9262BCPZ allows it to be used in a variety of applications, such as:

  • Medical Imaging Systems (e.g., MRI, Ultrasound)
  • Professional Audio Equipment
  • Wireless and Wired Communications Systems
  • Instrumentation and Control Systems
  • Aerospace and Defense Electronics

Conclusion

The AD9262BCPZ from Analog Devices Inc. is an exceptional choice for designers looking for a high-performance, dual-channel ADC. Its combination of speed, precision, and integrated features, all within a small footprint, make it an ideal solution for advanced electronic systems.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
ADS1220IPWRG4 Texas Instruments Analog to Digital Converters - ADC 24-bit 2-kSPS four - channel low-power datasheet, inventory, & pricing.
Lowest to $2.1384
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Richtek USA Inc.
Analog to Digital Converters (ADC) RoHS
Lowest to $5.8209
Hangzhou RuiMeng Technology Co., Ltd.
16 Bit Analog to Digital Converter 2 Input Sigma-Delta MSOP-10
Lowest to $2.7652
Microchip Technology
IC ADC 16BIT 12-UQFN
Need more? Email Us
Cirrus Logic Inc.
SPI 2.7V~5.5V SSOP-20-208mil Analog to Digital Converters (ADC) RoHS
Lowest to $15.1344
Analog Devices Inc.
SPI 4.75V~5.25V LFCSP-48-VQ(7x7) Analog to Digital Converters (ADC)
Lowest to $259.7015
Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess