EN
  • EN
  • DE

ADA4522-1ARMZ-RL

Part No ADA4522-1ARMZ-RL
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear>Amplifiers>Instrumentation, OP Amps, Buffer Amps
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Amplifier Type Zero-Drift
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 1.7V/µs
Gain Bandwidth Product 2.7 MHz
Current - Input Bias 50 pA
Voltage - Input Offset 1.5 µV
Current - Supply 830µA
Current - Output / Channel 32 mA
Voltage - Supply Span (Min) 4.5 V
Voltage - Supply Span (Max) 55 V
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-MSOP
Base Product Number ADA4522
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number 505-ADA4522-1ARMZ-RLTR,ADA4522-1ARMZ-RL-ND,505-ADA4522-1ARMZ-RLCT,505-ADA4522-1ARMZ-RLDKR
Standard Package 3,000
Win Source Part Number 1319452-ADA4522-1ARMZ-RL
Ultra Librarian 3D Model Ultra Librarian ADA4522-1ARMZ-RL CAD Model

Description

Product Overview: ADA4522-1ARMZ-RL by Analog Devices Inc.

The ADA4522-1ARMZ-RL is a high-performance, precision operational amplifier (op-amp) from the renowned semiconductor manufacturer, Analog Devices Inc. This component is designed to offer excellent accuracy and stability, making it a perfect choice for applications requiring low noise, low input bias current, and high input impedance.

Key Features and Benefits

  • Low Offset Voltage: The device boasts a very low input offset voltage, which significantly reduces the error in signal processing applications, enhancing overall system accuracy.
  • Low Noise: With its low noise density, the ADA4522-1ARMZ-RL ensures a clean signal amplification, which is critical for high-fidelity audio applications and precision instrumentation.
  • High Gain Bandwidth Product: The op-amp provides a high gain bandwidth product, enabling it to maintain its gain over a wide range of frequencies.
  • Power Efficiency: It operates with a low supply current, making it an energy-efficient choice for battery-powered devices.
  • Wide Supply Range: The device can operate over a wide supply voltage range, offering flexibility in various application designs.
  • Robust EMI Rejection: The ADA4522-1ARMZ-RL is designed with enhanced EMI rejection capabilities, ensuring stable performance in environments with high electromagnetic interference.

Applications

The ADA4522-1ARMZ-RL is versatile and can be used in a multitude of applications, including:

  • Precision instrumentation
  • Medical devices
  • Sensor signal conditioning
  • Professional audio equipment
  • Data acquisition systems
  • Automotive battery monitoring

Package and Reliability

The op-amp is available in a compact MSOP-8 package (ADA4522-1ARMZ-RL), which is suitable for space-constrained applications. Analog Devices Inc. is known for its commitment to quality, and this product is no exception. It is manufactured to meet high reliability standards, ensuring dependable performance even in demanding conditions.

Whether you are designing precision amplifiers, filters, or complex analog circuits, the ADA4522-1ARMZ-RL from Analog Devices Inc. provides the performance and reliability needed to achieve outstanding results.

You May Also Be Interested in

Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $7.6241
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3583 $51.8826
46+ $2.2090 $101.6140
71+ $2.1344 $151.5424
101+ $1.9851 $200.4951
131+ $1.9105 $250.2755
164+ $1.8359 $301.0876
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,270 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess