EN
  • EN
  • DE

ADA4622-2ARMZ-RL

Part No ADA4622-2ARMZ-RL
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP JFET 2 CIRCUIT 8MSOP  /  J-FET Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Analog Devices Inc.
Package Tape & Reel
Amplifier Type J-FET
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 23V/µs
Gain Bandwidth Product 8 MHz
-3db Bandwidth 15.5 MHz
Current - Input Bias 2 pA
Voltage - Input Offset 40 µV
Current - Supply 665µA (x2 Channels)
Current - Output / Channel 20 mA
Voltage - Supply Span (Min) 5 V
Voltage - Supply Span (Max) 30 V
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-MSOP
Base Product Number ADA4622
Other Names ADA4622-2ARMZ-RLCT,ADA4622-2ARMZ-RLTR,ADA4622-2ARMZ-RL,ADA4622-2ARMZ-RLDKR
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 1260563-ADA4622-2ARMZ-RL
Ultra Librarian 3D Model Ultra Librarian ADA4622-2ARMZ-RL CAD Model

Description

Analog Devices Inc. ADA4622-2ARMZ-RL Precision Amplifiers

The ADA4622-2ARMZ-RL from Analog Devices Inc. is a high-precision, dual-channel operational amplifier that offers an impressive blend of performance features suitable for a wide range of applications. This operational amplifier is designed to meet the stringent requirements of modern analog circuits, providing low noise, low input bias current, and low offset voltage, making it an ideal choice for precision instrumentation, active filtering, and high-quality audio applications.

With its operating voltage range of 4.5 V to 36 V, the ADA4622-2ARMZ-RL can be employed in both single-supply and dual-supply configurations, providing designers with the flexibility to use it in various circuit topologies. The device is characterized by a typical low offset voltage of 800 µV and a maximum of 2 mV, ensuring signal integrity and precision in measurement applications.

The ADA4622-2ARMZ-RL boasts an impressive phase margin and low input bias currents, which are critical for stability and accuracy in feedback applications. Additionally, the device features a low noise density of 5.8 nV/√Hz at 1 kHz, making it an excellent choice for sensitive audio equipment and other noise-critical applications.

The operational amplifier comes in a compact 8-lead MSOP (Mini Small Outline Package) that is RoHS compliant, ensuring that it meets current environmental standards for electronic components. The ADA4622-2ARMZ-RL is also available in reel packaging, denoted by the 'RL' suffix, which facilitates efficient assembly for high-volume production.

Key features of the ADA4622-2ARMZ-RL include:

  • Wide supply voltage range: 4.5 V to 36 V
  • Low offset voltage: 800 µV typical, 2 mV max
  • Low input bias current: 10 pA typical
  • High open-loop gain: 120 dB typical
  • Low noise: 5.8 nV/√Hz at 1 kHz
  • Extended operating temperature range: -40°C to +125°C
  • Compact 8-lead MSOP package

Overall, the ADA4622-2ARMZ-RL from Analog Devices Inc. represents a robust and reliable solution for designers and engineers looking for a high-performance operational amplifier that doesn't compromise on precision or quality.

You May Also Be Interested in

Texas Instruments
IC OPAMP CFA 1.75GHZ 8SOIC
Need more? Email Us
Microchip Technology
1 MHz, Low-Power Op Amp
Lowest to $1.4076
Texas Instruments
IC OPAMP CFA 370MHZ 14SOIC
Need more? Email Us
Texas Instruments
IC OPAMP GP 130KHZ RRO 14TSSOP
Lowest to $6.0538
Intersil
IC OPAMP VFB 40MHZ SOT23-6 / Op Amp Single High Speed Amplifier ±5V/12V 6-Pin SOT-23 T/R
Need more? Email Us
Microchip Technology
IC OPAMP GP 60MHZ RRO 8SOIC
Lowest to $1.3456
Analog Devices Inc.
Single-Supply, Rail-to-Rail, Low Cost Instrumentation Amplifier
Lowest to $10.6401
Texas Instruments
IC OPAMP GP 130KHZ RRO 8SOIC
Lowest to $3.5974
Analog Devices Inc.
IC OPAMP CFA 90MHZ 8DIP / Op Amp Single GP ±18V 8-Pin PDIP N Tube
Lowest to $3.3355

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.7822 $60.5152
33+ $3.5382 $116.7606
51+ $3.4163 $174.2313
73+ $3.1722 $231.5706
95+ $3.0503 $289.7785
119+ $2.9282 $348.4558
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,480 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess