EN
  • EN
  • DE

ADA4851-2YRMZ-RL

Part No ADA4851-2YRMZ-RL
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC VOLTAGE FEEDBACK 2 CIRC 8MSOP / Voltage Feedback Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear>Amplifiers>Instrumentation, OP Amps, Buffer Amps
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Amplifier Type Voltage Feedback
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 375V/µs
Gain Bandwidth Product 70 MHz
-3db Bandwidth 105 MHz
Current - Input Bias 2.2 µA
Voltage - Input Offset 600 µV
Current - Supply 2.9mA (x2 Channels)
Current - Output / Channel 83 mA
Voltage - Supply Span (Min) 2.7 V
Voltage - Supply Span (Max) 12 V
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-MSOP
Base Product Number ADA4851
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number ADA4851-2YRMZ-RLDKR,ADA4851-2YRMZ-RLTR,ADA4851-2YRMZ-RLCT,ADA4851-2YRMZ-RL-ND
Standard Package 3,000
Win Source Part Number 1319420-ADA4851-2YRMZ-RL
Ultra Librarian 3D Model Ultra Librarian ADA4851-2YRMZ-RL CAD Model

Description

Analog Devices ADA4851-2YRMZ-RL: High-Speed, Low-Power, Rail-to-Rail Output Operational Amplifier

The ADA4851-2YRMZ-RL from Analog Devices Inc. is a high-performance, dual-channel operational amplifier that combines speed, low power consumption, and rail-to-rail output swing to meet the stringent requirements of a wide range of applications. This operational amplifier is ideal for battery-powered applications and portable devices due to its low power operation and compact size.

Key Features

  • High Speed: With a bandwidth of 175 MHz and a slew rate of 230 V/µs, the ADA4851-2YRMZ-RL is designed to handle fast signal processing tasks with ease.
  • Low Power Consumption: The device operates with a quiescent current of just 4.9 mA per channel, making it suitable for energy-sensitive applications.
  • Rail-to-Rail Output: The rail-to-rail output stage allows the output to swing within millivolts of the supply rails, maximizing the dynamic range in applications with limited supply voltages.
  • Wide Supply Voltage Range: It can operate with a supply voltage range from 3 V to 10 V, providing flexibility in various system designs.
  • Low Distortion: With a total harmonic distortion (THD) of -80 dBc at 1 MHz, this op-amp ensures high-fidelity signal amplification.

Applications

  • Portable and battery-powered equipment
  • ADC/DAC buffer
  • Video and communications equipment
  • Active filters
  • Data acquisition systems

The ADA4851-2YRMZ-RL comes in a compact 8-lead MSOP package, which is highly beneficial for space-constrained applications. Its performance characteristics make it an excellent choice for designers looking for an op-amp that offers a good balance between power efficiency and speed. Whether it's for professional video electronics, portable devices, or high-speed data systems, the ADA4851-2YRMZ-RL delivers the quality and reliability that Analog Devices Inc. is known for.

With its robust feature set and versatile capabilities, the ADA4851-2YRMZ-RL operational amplifier is a solid choice for engineers and designers seeking to enhance the performance of their electronic systems while maintaining efficiency and precision.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $7.6241
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1923 $53.6535
90+ $1.1154 $100.3860
140+ $1.0770 $150.7800
200+ $1.0000 $200.0000
260+ $0.9616 $250.0160
325+ $0.9231 $300.0075
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,130 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess