EN
  • EN
  • DE

ADA4895-1ARJZ-R2

Part No ADA4895-1ARJZ-R2
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 1 CIRCUIT SOT23-6 / General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear>Amplifiers>Instrumentation, OP Amps, Buffer Amps
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Amplifier Type General Purpose
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 943V/µs
-3db Bandwidth 236 MHz
Current - Input Bias 11 µA
Voltage - Input Offset 53 µV
Current - Supply 3mA
Current - Output / Channel 116 mA
Voltage - Supply Span (Min) 3 V
Voltage - Supply Span (Max) 10 V
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package SOT-23-6
Supplier Device Package SOT-23-6
Base Product Number ADA4895
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number ADA4895-1ARJZ-R2DKR,ADA4895-1ARJZ-R2TR,ADA4895-1ARJZ-R2CT,ADA4895-1ARJZ-R2-ND
Standard Package 250
Win Source Part Number 1319691-ADA4895-1ARJZ-R2
Ultra Librarian 3D Model Ultra Librarian ADA4895-1ARJZ-R2 CAD Model

Description

The ADA4895-1ARJZ-R2 is a high-performance, low-noise operational amplifier from Analog Devices Inc., designed to meet the stringent requirements of professional-grade video, audio, and instrumentation systems. This op-amp features a unique combination of low noise, high speed, and precision, making it an ideal choice for applications that demand the best in signal fidelity.

Key Features

  • Low Noise Performance: With its ultra-low noise characteristics, the ADA4895-1ARJZ-R2 ensures a clean and precise signal, which is essential for high-end audio and video processing applications.
  • High Speed: The device boasts a high slew rate and bandwidth, providing fast and accurate response times that are crucial for high-speed signal processing tasks.
  • Low Distortion: The operational amplifier exhibits low harmonic distortion, thereby preserving the integrity of the original signal and ensuring high-quality output.
  • Single Supply Operation: It operates from a single supply voltage, simplifying power supply design and reducing system complexity and cost.
  • Compact Package: The ADA4895-1ARJZ-R2 comes in a compact SOT-23 package, making it suitable for space-constrained applications without compromising performance.
  • Industrial Temperature Range: The device is rated for operation across an industrial temperature range, ensuring reliable performance under varying environmental conditions.

Applications

The ADA4895-1ARJZ-R2 is versatile and can be used in a wide array of applications, including:

  • Professional Video Equipment
  • High-Performance Audio Systems
  • Data Acquisition Systems
  • Active Filters
  • Test and Measurement Instruments
  • Medical Imaging Devices

Reliability and Quality

Analog Devices Inc. is renowned for its commitment to quality and reliability, and the ADA4895-1ARJZ-R2 is no exception. It is fabricated using advanced semiconductor processes that ensure high levels of performance and robustness over its operational lifespan.

Conclusion

In conclusion, the ADA4895-1ARJZ-R2 from Analog Devices Inc. stands out as a superior choice for designers looking for an op-amp that offers low noise, high speed, and precision. Whether deployed in professional-grade audio/video systems or sophisticated measurement equipment, this operational amplifier is engineered to deliver exceptional signal amplification and processing capabilities.

You May Also Be Interested in

Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess