EN
  • EN
  • DE

ADA4927-2YCPZ-R7

Part No ADA4927-2YCPZ-R7
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Special Purpose
Description IC OPAMP CFA 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP (4x4)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Special Purpose
Mfr Analog Devices Inc.
Package Tape & Reel
Type ADC Driver
Applications Driver
Mounting SMD (SMT)
Package / Case 24-WFQFN Exposed Pad, CSP
Supplier Device Package 24-LFCSP (4x4)
Base Product Number ADA4927
Other Names 505-ADA4927-2YCPZ-R7TR,ADA4927-2YCPZ-R7CT,ADA4927-2YCPZ-R7DKR,ADA4927-2YCPZ-R7TR,-2735-ADA4927-2YCPZ-R7CT,2156-ADA4927-2YCPZ-R7,505-ADA4927-2YCPZ-R7CT,ADA4927-2YCPZ-R7CT,ADA4927-2YCPZ-R7,-2735-ADA4927-2YCPZ-R7DKR,ADA4927-2YCPZ-R7TR,ADA4927-2YCPZ-R7DKR,ANAANAADA4927-2YCPZ-R7,505-ADA4927-2YCPZ-R7DKR
Standard Package 1,500
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 1260422-ADA4927-2YCPZ-R7
Ultra Librarian 3D Model Ultra Librarian ADA4927-2YCPZ-R7 CAD Model

Description

The ADA4927-2YCPZ-R7 is a state-of-the-art high-speed differential amplifier designed by Analog Devices Inc., a leader in high-performance analog technology. This amplifier is specifically crafted to meet the rigorous demands of applications requiring low distortion and high dynamic range, such as in medical imaging systems, data acquisition, and high-speed telecommunications.

Key Features

  • Bandwidth and Speed: The ADA4927-2YCPZ-R7 boasts an impressive bandwidth, making it suitable for a wide range of high-frequency applications. Its fast settling time ensures high-speed performance and quick response to signal changes.
  • Low Distortion: Engineered to deliver exceptionally low harmonic distortion, this differential amplifier ensures signal integrity, which is crucial for high-precision applications.
  • High Output Current: With its ability to provide high output current, this component is capable of driving heavy loads without compromising performance.
  • Low Noise: The device features low noise performance, making it ideal for applications where signal purity is paramount.
  • Power Efficiency: The ADA4927-2YCPZ-R7 is designed to operate with high power efficiency, reducing the thermal footprint and making it suitable for power-sensitive applications.

Applications

  • Medical Imaging Systems
  • Data Acquisition
  • High-Speed Telecommunications
  • Test and Measurement Equipment
  • A/D Driver

Product Specifications

The ADA4927-2YCPZ-R7 comes in a compact LFCSP (Lead Frame Chip Scale Package) that is both space-efficient and offers excellent thermal performance. The part number suffix 'R7' indicates that the product is available in a 7" reel, facilitating ease of use in automated manufacturing environments.

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality and reliability, and the ADA4927-2YCPZ-R7 is no exception. It undergoes rigorous testing to ensure it meets the highest standards, providing engineers and designers with confidence in its performance and durability.

You May Also Be Interested in

Intersil
VIDEO MULTIPLEXER
Lowest to $7.4093
ON Semiconductor
AGC AMPLIFIER FOR DIGITAL CATV/C
Lowest to $7.2557
ON Semiconductor
AGC AMPLIFIER AND PRE AMPLIFIER
Lowest to $0.6537
ON Semiconductor
ANALOG CIRCUIT
Lowest to $4.0806
MaxLinear Inc
Amplifier IC DOCSIS, EMTAs, Set-Top Boxes (STBs), VoIP 24-QFN (4x4)
Lowest to $4.6921
SANYO Semiconductor (U.S.A) Corporation
AGC AMPLIFIER AND PRE AMPLIFIER
Lowest to $12.0570
Texas Instruments
Variable Gain Amplifier IC Signal Processing 54-WQFN (10x5.5)
Lowest to $23.3122
SANYO Semiconductor (U.S.A) Corporation
AGC AMPLIFIER AND PRE AMPLIFIER
Lowest to $1.3063
SANYO Semiconductor (U.S.A) Corporation
AGC AMPLIFIER AND PRE AMPLIFIER
Lowest to $10.5382

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.6299 $73.8897
5+ $20.2092 $101.0460
8+ $19.5776 $156.6208
11+ $18.9461 $208.4071
14+ $18.3146 $256.4044
19+ $16.4200 $311.9800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,600 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess