EN
  • EN
  • DE
  • IT

ADA4940-1ACPZ-R2

Part No ADA4940-1ACPZ-R2
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP DIFF 1 CIRCUIT 16LFCSP  /  Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Analog Devices Inc.
Package Tape & Reel (TR)
Amplifier Type Differential
Number of Circuits 1
Output Type Differential
Slew Rate 95V/µs
-3db Bandwidth 260 MHz
Current - Input Bias 1.1 µA
Voltage - Input Offset 60 µV
Current - Supply 1.25mA
Current - Output / Channel 46 mA
Voltage - Supply Span (Min) 3 V
Voltage - Supply Span (Max) 7 V
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 16-VFQFN Exposed Pad, CSP
Supplier Device Package 16-LFCSP-VQ (3x3)
Base Product Number ADA4940
Standard Package 250
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 1260554-ADA4940-1ACPZ-R2
Ultra Librarian 3D Model Ultra Librarian ADA4940-1ACPZ-R2 CAD Model

Description

Analog Devices Inc. ADA4940-1ACPZ-R2 Differential Amplifier

The ADA4940-1ACPZ-R2 from Analog Devices Inc. is a high-performance differential amplifier designed for precision signal processing applications. This amplifier is engineered to deliver exceptional signal fidelity with a low noise profile, making it an ideal choice for applications that require accurate and stable signal amplification.

With its wide bandwidth and fast slew rate, the ADA4940-1ACPZ-R2 is well-suited for driving high-speed analog-to-digital converters (ADCs) in data acquisition systems, medical instrumentation, and communication infrastructure. Its differential input and output structure provide improved noise immunity and allow for the suppression of common-mode signals, enhancing the overall dynamic range of the system.

Key Features:

  • Low Distortion: The ADA4940-1ACPZ-R2 boasts exceptionally low harmonic distortion, which preserves the integrity of the original signal and ensures high-fidelity signal reproduction.
  • High Speed: With a wide bandwidth and fast slew rate, this amplifier is capable of handling high-speed signals, making it suitable for demanding applications that require rapid signal processing.
  • Low Noise: Engineered to minimize noise, the ADA4940-1ACPZ-R2 helps maintain a high signal-to-noise ratio (SNR), which is critical in precision measurement and data conversion applications.
  • Power Efficiency: The device operates with low power consumption, making it an energy-efficient option for portable and battery-powered devices.
  • Flexible Supply Voltage: It supports a wide range of supply voltages, allowing it to be used in various circuit configurations and with different power supply levels.

The ADA4940-1ACPZ-R2 comes in a compact LFCSP (Lead Frame Chip Scale Package) that is optimized for space-constrained applications. Its robust design ensures reliable performance even in harsh environmental conditions, and the integrated EMI (Electromagnetic Interference) filters help to reduce the susceptibility to high-frequency interference.

Whether you are developing a precision measurement instrument, a high-speed data acquisition system, or any other application that demands accurate differential signal amplification, the ADA4940-1ACPZ-R2 from Analog Devices Inc. offers a blend of performance, efficiency, and reliability that engineers and designers can trust.

You May Also Be Interested in

Texas Instruments
IC CURR SENSE 1 CIRCUIT SC70-6
Lowest to $0.8959
Diodes Incorporated
IC OPAMP GP 2 CIRCUIT 8SO
Lowest to $0.1079
Analog Devices Inc.
IC AUDIO 1 CIRCUIT 16SO
Need more? Email Us
Texas Instruments
IC OPAMP GP 2 CIRCUIT 10VSSOP
Lowest to $0.8656
Texas Instruments
IC CURR SENSE 1 CIRCUIT TSOT23-6
Lowest to $2.6909
Renesas Electronics America
IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.6459
Renesas Electronics America
IC OPAMP ZERO-DRIFT 2 CIRC 8DFN
Lowest to $7.1795
Texas Instruments
IC INST AMP 1 CIRCUIT 16SOIC
Lowest to $13.0388
Renesas Electronics America
IC OPAMP GP 4 CIRCUIT 14SOIC
Lowest to $73.1168

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.6548
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $82.1053 $82.1053
2+ $67.3685 $134.7370
3+ $65.2632 $195.7896
4+ $63.1579 $252.6316
5+ $61.0527 $305.2635
6+ $54.7369 $328.4214
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,760 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess