EN
  • EN
  • DE

ADA4940-1ACPZ-RL

Part No ADA4940-1ACPZ-RL
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP DIFF 1 CIRCUIT 16LFCSP  /  Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Analog Devices Inc.
Package Tape & Reel
Amplifier Type Differential
Number of Circuits 1
Output Type Differential
Slew Rate 95V/µs
-3db Bandwidth 260 MHz
Current - Input Bias 1.1 µA
Voltage - Input Offset 60 µV
Current - Supply 1.25mA
Current - Output / Channel 46 mA
Voltage - Supply Span (Min) 3 V
Voltage - Supply Span (Max) 7 V
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 16-VFQFN Exposed Pad, CSP
Supplier Device Package 16-LFCSP-VQ (3x3)
Base Product Number ADA4940
Other Names ADA4940-1ACPZ-RLCT,ADA4940-1ACPZ-RL,ADA4940-1ACPZ-RLTR,ADA4940-1ACPZ-RLDKR
Standard Package 5,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 1260578-ADA4940-1ACPZ-RL
Ultra Librarian 3D Model Ultra Librarian ADA4940-1ACPZ-RL CAD Model

Description

Analog Devices ADA4940-1ACPZ-RL Differential Amplifier

The ADA4940-1ACPZ-RL from Analog Devices Inc. is a high-performance differential amplifier designed to deliver precision signal conditioning in a variety of applications. This amplifier is part of a family of fully differential amplifiers that are ideal for driving high-performance ADCs (Analog-to-Digital Converters) or for use in signal processing applications where low noise and distortion are critical.

With its low distortion and noise performance, the ADA4940-1ACPZ-RL is particularly well-suited for applications in medical imaging, precision data acquisition systems, and high-speed signal processing. Its robust design ensures signal integrity across a wide range of operating conditions, making it a reliable choice for demanding industrial environments.

Key Features:

  • Low Noise: The ADA4940-1ACPZ-RL boasts an impressive low noise density, which minimizes the impact of noise on signal quality, ensuring clear and accurate signal reproduction.
  • Low Distortion: High linearity and low harmonic distortion are hallmarks of this amplifier, making it an excellent choice for applications where signal fidelity is paramount.
  • Wide Bandwidth: It offers a wide bandwidth that facilitates the processing of high-frequency signals without compromising the integrity of the signal.
  • Power Efficiency: The device operates with a low power consumption, which is critical for battery-powered or energy-sensitive applications.
  • Adjustable Gain: The gain of the amplifier can be adjusted by external resistors, providing flexibility and precision in signal conditioning tasks.

Package and Availability:

The ADA4940-1ACPZ-RL comes in a compact LFCSP (Lead Frame Chip Scale Package) that is optimized for space-constrained applications. The package design ensures efficient thermal performance and minimizes parasitic effects. The product is available in reel packaging, facilitating its integration into automated manufacturing processes.

Applications:

  • Medical Imaging Systems
  • Precision Data Acquisition
  • High-Speed Signal Processing
  • Instrumentation
  • Communications Infrastructure

With its combination of performance, efficiency, and flexibility, the ADA4940-1ACPZ-RL from Analog Devices Inc. is an excellent choice for engineers seeking a differential amplifier that can meet the rigorous demands of high-end signal processing tasks.

You May Also Be Interested in

Microchip Technology
1 MHz, Low-Power Op Amp
Lowest to $1.4076
Texas Instruments
IC OPAMP GP 2.8MHZ RRO 14SOIC
Lowest to $5.1358
Analog Devices Inc.
IC OPAMP CFA 90MHZ 8DIP / Op Amp Single GP ±18V 8-Pin PDIP N Tube
Lowest to $3.3355
Microchip Technology
IC OPAMP GP 1MHZ RRO 8TDFN
Lowest to $0.4867
Texas Instruments
High-Precision, Low-Noise, Rail-to-Rail Output 11MHz JFET Op Amp
Lowest to $6.8766
Intersil
IC OPAMP VFB 40MHZ SOT23-6 / Op Amp Single High Speed Amplifier ±5V/12V 6-Pin SOT-23 T/R
Need more? Email Us
Texas Instruments
IC OPAMP GP 635KHZ 8SOIC
Lowest to $1.1642
Texas Instruments
IC OPAMP GP 130KHZ RRO 14TSSOP
Lowest to $6.0538
Texas Instruments
100-MHz LOW-NOISE HIGH-SPEED AMPLIFIERS
Lowest to $7.5706

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $82.1053 $82.1053
2+ $67.3685 $134.7370
3+ $65.2632 $195.7896
4+ $63.1579 $252.6316
5+ $61.0527 $305.2635
6+ $54.7369 $328.4214
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,830 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess