EN
  • EN
  • DE

ADALM-PLUTO

Part No ADALM-PLUTO
Manufacturer Analog Devices Inc.
Catalog Maker/DIY, Educational
Description SDR ACTIVE LEARNING PLATFORM / Wireless, RF RF
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Maker/DIY, Educational - Educational Kits
Mfr Analog Devices Inc.
Package Bulk
Kit Type RF
Main Purpose Wireless, RF
Base Product Number ADALM
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A991B
HTSUS 8517.62.0090
Win Source Part Number 1338459-ADALM-PLUTO
Ultra Librarian 3D Model Ultra Librarian ADALM-PLUTO CAD Model

Description

ADALM-PLUTO Active Learning Module

The ADALM-PLUTO from Analog Devices Inc. is an active learning module designed for students, hobbyists, and technology enthusiasts who are eager to delve into the world of software-defined radio (SDR). This compact and cost-effective platform is a fundamental tool for hands-on learning, introducing users to the intricacies of RF, communications, and signal processing.

Key Features:

  • Frequency Range: The device operates over a wide frequency range from 325 MHz to 3.8 GHz, offering a versatile spectrum for various experiments and applications.
  • Integrated RF Agile Transceiver™: Its core is powered by AD9363, a high-performance, highly integrated RF Agile Transceiver that provides a tunable channel bandwidth from less than 200 kHz to 20 MHz.
  • Flexible Connectivity: Equipped with a USB 2.0 interface, the module can be easily connected to a PC or embedded system. It is also supported by a wide range of software tools, including MATLAB, Simulink, and GNU Radio.
  • Portable Design: The ADALM-PLUTO's lightweight and compact form factor make it ideal for on-the-go applications and in-lab use.
  • Open Source: The module's software is open-source, allowing for customization and community-driven enhancements.

Educational and Practical Applications:

The ADALM-PLUTO is perfect for a variety of educational purposes, from basic RF theory to advanced digital communication systems. It serves as a practical tool for understanding modern SDR techniques and can be used for creating custom wireless communication solutions, signal analysis, and RF development projects.

Package Contents:

  • ADALM-PLUTO Active Learning Module
  • USB Cable
  • Two Antennas
  • Quick Start Guide

Whether you're a student seeking a deeper understanding of RF systems, a hobbyist looking to explore the airwaves, or a developer prototyping wireless solutions, the ADALM-PLUTO Active Learning Module is your gateway to the exciting world of SDR.

You May Also Be Interested in

Adafruit Industries LLC
GETTING STARTED W/ RASPI 3 A+
Need more? Email Us
Pimoroni Ltd
SEWABLE HEART LEDS
Need more? Email Us
Adafruit Industries LLC
CODE.ORG CIRCUIT PLAYGROUND INDI
Need more? Email Us
Bantam Tools
HEAT SINK EXPERIMENT KIT
Need more? Email Us
Adafruit Industries LLC
PYBADGE LOW COST STARTER KIT
Need more? Email Us
Pololu Corporation
ZUMO 2040 OLED W/50:1 HP MTRS
Lowest to $0.2933
Pololu Corporation
ROMI CHASSIS POWER DIST BOARD
Need more? Email Us
Pololu Corporation
3PI+ 2040 ROBOT HYPER ED KIT
Lowest to $0.2949
Adafruit Industries LLC
BLUEFRUIT + TFT GIZMO PROJECT
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess