EN
  • EN
  • DE

ADCA3952AMLZ

Part No ADCA3952AMLZ
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description IC AMP CATV 1.218GHZ SOT115J / RF Amplifier IC CATV 45MHz ~ 1.218GHz SOT-115J
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Amplifiers
Mfr Analog Devices Inc.
Series ADCA
Package Tray
Frequency 45MHz ~ 1.218GHz
Gain 25dB
Noise Figure 4dB
RF Type CATV
Voltage - Supply 26V
Current - Supply 470mA
Mounting Type Chassis Mount
Package / Case SOT-115J
Supplier Device Package SOT-115J
Base Product Number ADCA3952
Standard Package 25
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 1345503-ADCA3952AMLZ
Ultra Librarian 3D Model Ultra Librarian ADCA3952AMLZ CAD Model

Description

Introducing the ADCA3952AMLZ from Analog Devices Inc.

The ADCA3952AMLZ is a cutting-edge component designed and manufactured by Analog Devices Inc., a leader in the semiconductor industry. This product stands out for its high performance and reliability, which makes it suitable for a wide range of applications in various sectors such as industrial, automotive, communication, healthcare, and consumer electronics.

At the heart of the ADCA3952AMLZ is its precision analog-to-digital conversion capabilities. It boasts a high-speed data acquisition system with exceptional accuracy, ensuring that analog signals are captured with the utmost fidelity. This is critical for systems that require precise and rapid processing of analog inputs, such as sensor data, audio signals, or any other form of analog information.

Key Features of the ADCA3952AMLZ:

  • High-Resolution Conversion: The device offers high-resolution ADC, providing detailed digital output that allows for nuanced signal processing.
  • Low Power Consumption: Designed with energy efficiency in mind, the ADCA3952AMLZ operates with minimal power draw, making it ideal for portable and battery-powered applications.
  • Robust Design: Analog Devices Inc. has engineered this product to withstand harsh conditions, ensuring reliable performance even in extreme environments.
  • Flexible Integration: The component is designed for easy integration into a variety of circuit designs, thanks to its versatile interfacing options.

Moreover, the ADCA3952AMLZ is packaged in a compact form factor, which is crucial for modern electronic devices where space is at a premium. The small footprint allows designers to incorporate the component into tight spaces without compromising on functionality or performance.

Whether you are designing a sophisticated medical instrument, an industrial control system, a high-fidelity audio device, or any other application that requires precise analog-to-digital conversion, the ADCA3952AMLZ from Analog Devices Inc. offers the performance and reliability you need. With its robust feature set and Analog Devices' reputation for quality, this product is an excellent choice for your next project.

To learn more about the ADCA3952AMLZ or to place an order, visit the Analog Devices Inc. website or contact your local authorized distributor.

You May Also Be Interested in

MACOM Technology Solutions
AMPLIFIER, 5MM, 32LD PQFN, LNA,
Need more? Email Us
MACOM Technology Solutions
POWER AMPLIFIER, 1 MHZ-22 GHZ,1W
Need more? Email Us
MACOM Technology Solutions
500W, GAN HEMT, 48V, 2515-2675 M
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER,2 WATT LINEAR POWER
Need more? Email Us
MACOM Technology Solutions
IC AMP RADAR 960MHZ-1.215GHZ MOD
Need more? Email Us
A72
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ TO8
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ TO8
Need more? Email Us
A17
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-1.1GHZ TO8
Need more? Email Us
MACOM Technology Solutions
AMP,7X7 LAM, 7.1-7.9GHZ,TESTED,B
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess