EN
  • EN
  • DE

ADCA3990AMLZ

Part No ADCA3990AMLZ
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description IC AMP CATV 1.218GHZ SOT115J / RF Amplifier IC CATV 45MHz ~ 1.218GHz SOT-115J
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Amplifiers
Mfr Analog Devices Inc.
Series ADCA
Package Tray
Frequency 45MHz ~ 1.218GHz
Gain 24.5dB
Noise Figure 4dB
RF Type CATV
Voltage - Supply 24V ~ 34V
Current - Supply 535mA
Test Frequency 1.218GHz
Mounting Type Chassis Mount
Package / Case SOT-115J
Supplier Device Package SOT-115J
Base Product Number ADCA3990
Standard Package 1
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 1345431-ADCA3990AMLZ
Ultra Librarian 3D Model Ultra Librarian ADCA3990AMLZ CAD Model

Description

The ADCA3990AMLZ is a high-performance, precision analog-to-digital converter (ADC) from Analog Devices Inc., a leading global semiconductor company. This advanced component is designed to deliver exceptional accuracy and speed, making it ideal for a wide range of applications, including medical imaging, data acquisition systems, and industrial automation.

Key Features

  • Resolution: The ADCA3990AMLZ boasts a resolution that ensures precise digital representation of the input signal.
  • Sampling Rate: With a high sampling rate, this ADC can process rapidly changing signals, capturing every critical detail without lag.
  • Input Range: The flexible input range allows for a variety of signal amplitudes to be accurately digitized, ensuring versatility across different use cases.
  • Low Power Consumption: Designed with power efficiency in mind, the ADCA3990AMLZ minimizes energy usage, making it suitable for battery-powered or energy-sensitive applications.
  • Interface: The device includes a user-friendly interface that facilitates easy integration into existing systems and simplifies data retrieval and communication.

Performance and Reliability

The ADCA3990AMLZ is engineered to meet the rigorous demands of high-stakes environments. With its robust construction and proven reliability, this ADC is capable of maintaining consistent performance over a wide temperature range and under various operating conditions. Its precision and durability make it an excellent choice for mission-critical applications where accuracy is paramount.

Applications

Due to its versatile features and dependable performance, the ADCA3990AMLZ is suitable for a diverse array of applications. It is particularly well-suited for:

  • Medical Imaging Systems
  • High-speed Data Acquisition
  • Instrumentation and Control Systems
  • Industrial Process Control
  • Communications Infrastructure

Product Support and Resources

Analog Devices Inc. provides comprehensive support for the ADCA3990AMLZ, including detailed datasheets, application notes, and technical support. Customers can access a wealth of resources to assist with integration, optimization, and troubleshooting, ensuring a smooth deployment and long-term success.

You May Also Be Interested in

MACOM Technology Solutions
IC RF AMP GPS 1MHZ-2.05GHZ SMD
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 100KHZ-50GHZ DIE
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ TO8
Need more? Email Us
A17
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-1.1GHZ TO8
Need more? Email Us
MACOM Technology Solutions
500W, 48V, 2300-2400 MHZ, GAN-SI
Need more? Email Us
A72
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ TO8
Need more? Email Us
A17
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-1.1GHZ TO8
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-600MHZ SMD
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ SMD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess