EN
  • EN
  • DE

ADDC02808PBTV

Part No ADDC02808PBTV
Manufacturer Analog Devices Inc.
Catalog Power Supplies Board Mount DCDC Converters
Description DC DC CONVERTER 8V 200W / Isolated Module DC DC Converter 1 Output 8V 25A 18V - 40V Input
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board Mount - DC DC Converters
Mfr Analog Devices Inc.
Package Bulk
Type Isolated Module
Number of Outputs 1
Voltage - Input (Min) 18V
Voltage - Input (Max) 40V
Voltage - Output 1 8V
Current - Output (Max) 25A
Power (Watts) 200 W
Voltage - Isolation 500 V
Applications ITE (Commercial)
Features Adjustable Output, Baseplate, Heat Sink, Remote Sense
Temperature Range - Operating -55°C ~ 90°C (With Derating)
Efficiency 80%
Mounting Type Chassis Mount
Package / Case Module
Size / Dimension 2.74" L x 1.50" W x 0.39" H (69.7mm x 38.1mm x 9.9mm)
Standard Package 1
RoHS Status RoHS non-compliant
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8504.40.9580
Win Source Part Number 1345393-ADDC02808PBTV
Ultra Librarian 3D Model Ultra Librarian ADDC02808PBTV CAD Model

Description

Product Overview: ADDC02808PBTV from Analog Devices Inc.

The ADDC02808PBTV is a high-performance, precision integrated circuit from the renowned manufacturer Analog Devices Inc. This product is designed to cater to a broad spectrum of applications, ranging from sophisticated industrial systems to high-end consumer electronics. It is built with the meticulous engineering and quality assurance that Analog Devices is known for, ensuring reliability and efficiency for your projects.

Key Features

  • Precision Performance: The ADDC02808PBTV delivers exacting accuracy and stable performance, making it suitable for applications requiring precise measurements and control.
  • Durability: Constructed with high-quality materials, this product is designed to withstand challenging environmental conditions, ensuring longevity and consistent operation.
  • Integration: Its design focuses on ease of integration, allowing for seamless incorporation into various circuit designs without the need for extensive modifications.
  • Power Efficiency: With power management being a critical aspect of modern electronics, the ADDC02808PBTV is optimized for low power consumption, contributing to energy-efficient system designs.

Applications

The versatility of the ADDC02808PBTV allows it to be used in a multitude of applications, including but not limited to:

  • Industrial Automation and Control Systems
  • Precision Instrumentation
  • Data Acquisition Systems
  • Medical Devices
  • Communication Infrastructure

Technical Specifications

  • Supply Voltage: The device operates within a specific voltage range, tailored to meet the requirements of various electronic systems.
  • Package: The ADDC02808PBTV comes in a robust package that ensures secure mounting and protection against physical stresses.
  • Temperature Range: This component is rated for operation across a wide temperature range, accommodating diverse environmental conditions.

With the ADDC02808PBTV, Analog Devices Inc. provides a solution that combines performance with reliability, tailored for designers and engineers who demand the best in their electronic components. Whether you're developing cutting-edge technology or improving existing systems, the ADDC02808PBTV is a choice that promises to deliver quality and performance that Analog Devices Inc. customers have come to expect.

You May Also Be Interested in

SG Micro Corp
1.6MHz Step-down type Fixed 800mA 3.3V SOT-23-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.1689
Natlinear
Boost Switching Regulator IC Adjustable 2.5V~28V 1 Output 2A SOT-23-6L
Lowest to $0.0641
On-Bright
Step-down type Adjustable 200mA SOT-23-6 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2911
Traco Power
THL 20-2423WI TRACO Power DC/DC Converters - Through Hole 20W DC/DC Converter isolated, regulated in a PCB Mount Metal Case datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
Step-down type 300kHz Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $3.9292
Silergy Corp
2.4MHz Step-down type Adjustable 712.5mV~1.5V 6A CSP-20(1.6x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.4075
HGSEMI
Buck Switching Regulator IC Adjustable 1.2V~37V 1 Output 3A TO-263-5
Lowest to $1.1642
Texas Instruments
Step-down type WSON-8-EP(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.8732
SG Micro Corp
205kHz~2.2MHz Boost Adjustable 4.5V~20V 10A TQFN-13L(3x3.5) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.6403

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess