EN
  • EN
  • DE

ADF4002SRUZ-EP

Part No ADF4002SRUZ-EP
Manufacturer Analog Devices Inc.
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC PLL FREQUENCY SYNTH 16TSSOP / Clock/Frequency Synthesizer (RF), Phase Detector IC 1 16-TSSOP (0.173", 4.40mm Width)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing>Clock Generators, PLLs, Frequency Synthesizers
Manufacturer Analog Devices Inc.
Packaging Tube
Type Clock/Frequency Synthesizer (RF), Phase Detector
PLL Yes
Input CMOS, TTL, Crystal
Output CMOS
Number of Circuits 1
Divider/Multiplier Yes/No
Voltage - Supply 2.7V ~ 3.3V
Temperature Range - Operating -55°C ~ 125°C
Mounting Surface Mount
Case / Package 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 16-TSSOP
Base Product Number ADF4002
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A991A
HTSUS 8542.39.0001
Other Part Number -2735-ADF4002SRUZ-EP
Standard Package 96
Win Source Part Number 1321308-ADF4002SRUZ-EP
Ultra Librarian 3D Model Ultra Librarian ADF4002SRUZ-EP CAD Model

Description

Product Overview: ADF4002SRUZ-EP from Analog Devices Inc.

The ADF4002SRUZ-EP is a high-performance, low-phase-noise frequency synthesizer from Analog Devices Inc. designed to meet the stringent requirements of military, aerospace, and other high-reliability applications. This enhanced product (EP) version is characterized and screened over an extended temperature range, ensuring reliable operation under extreme conditions.

At the heart of the ADF4002SRUZ-EP is a fully integrated PLL (Phase Locked Loop) and VCO (Voltage Controlled Oscillator), capable of operating at frequencies up to 400 MHz. The device is packaged in a compact 16-lead TSSOP (Thin Shrink Small Outline Package), making it suitable for space-constrained applications while providing robust performance.

Key features of the ADF4002SRUZ-EP include:

  • Precision PLL with Integrated VCO: The PLL synthesizer offers fine resolution and low phase noise, which is critical for applications such as secure communications, radar systems, and precision instrumentation.
  • Extended Temperature Range: This device is operational over a temperature range of -55°C to +125°C, ensuring performance in harsh environments.
  • Programmable Divider: The flexible programmable divider allows for a wide range of output frequencies, making it versatile for various design requirements.
  • Lock Detect Function: The lock detect feature provides a digital output signal that indicates whether the PLL is in lock, simplifying system diagnostics and monitoring.
  • Low Power Consumption: Designed with power efficiency in mind, the ADF4002SRUZ-EP is suitable for battery-powered devices or energy-sensitive applications.

Applications for the ADF4002SRUZ-EP are diverse and include satellite communication systems, avionics, military hardware, and other systems where reliable frequency generation is critical. The device's enhanced performance features ensure that it meets the rigorous standards of enhanced products, offering designers a dependable solution for their high-reliability system needs.

For detailed specifications, application notes, and support resources, designers and engineers are encouraged to visit the Analog Devices Inc. website or contact their support team for further assistance with the ADF4002SRUZ-EP.

You May Also Be Interested in

Maxim Integrated
IC ADAPT CLK RATE 3.3V/5V 16SOIC
Need more? Email Us
Cypress Semiconductor Corp
HOTLink SMPTE Receiver Training Clock
Need more? Email Us
Texas Instruments
High-Performance Frequency Synthesizer System
Need more? Email Us
Texas Instruments
15 GHz Wideband PLLatinum RF Synthesizer With Phase Synchronization and JESD204B Support
Need more? Email Us
MACOM Technology Solutions
OSCILLATOR,VC,11.4-12.8 GHZ,5MMP
Need more? Email Us
Analog Devices Inc.
1.2GHz 2.7V~5.5V 1 LFCSP-20(4x4) Clock Generators, PLLs, Frequency Synthesizers RoHS
Lowest to $4.3657
Skyworks Solutions Inc.
IC BASE/BLANK PROTOTYPE 44QFN
Lowest to $36.3806
Texas Instruments
IC CLOCK SYNCHRONIZER 64VQFN
Lowest to $83.9403
IDT, Integrated Device Technology Inc
IC SYNTHESIZER W/BUFF 24-TSSOP
Lowest to $16.1273

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess