EN
  • EN
  • DE

ADF4106SCPZ-EP-R7

Part No ADF4106SCPZ-EP-R7
Manufacturer Analog Devices Inc.
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC PLL FREQ SYNTHESIZER 20LFCSP / Frequency Synthesizer IC 6GHz 1 20-VFQFN Exposed Pad, CSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing>Clock Generators, PLLs, Frequency Synthesizers
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Type Frequency Synthesizer
PLL Yes
Input CMOS, TTL
Output Clock
Number of Circuits 1
Frequency - Max 6GHz
Divider/Multiplier Yes/No
Voltage - Supply 2.7V ~ 3.3V
Temperature Range - Operating -55°C ~ 125°C
Mounting Surface Mount
Case / Package 20-VFQFN Exposed Pad, CSP
Supplier Device Package 20-LFCSP-VQ (4x3.75)
Base Product Number ADF4106
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A991A
HTSUS 8542.39.0001
Other Part Number ADF4106SCPZ-EP-R7CT,ADF4106SCPZ-EP-R7-ND,-2735-ADF4106SCPZ-EP-R7CT,-2735-ADF4106SCPZ-EP-R7DKR,ADF4106SCPZ-EP-R7TR,ADF4106SCPZ-EP-R7DKR
Standard Package 1,500
Win Source Part Number 1321390-ADF4106SCPZ-EP-R7
Ultra Librarian 3D Model Ultra Librarian ADF4106SCPZ-EP-R7 CAD Model

Description

Product Overview: ADF4106SCPZ-EP-R7

The ADF4106SCPZ-EP-R7 is a high-performance, fractional-N frequency synthesizer designed and manufactured by Analog Devices Inc., a renowned leader in the semiconductor industry. This device is part of Analog Devices' Enhanced Product (EP) portfolio, which is tailored to meet the stringent requirements of aerospace and defense applications, as well as other high-reliability environments.

Featuring a wide frequency range and low phase noise, the ADF4106SCPZ-EP-R7 is ideal for use in communication systems, instrumentation, and electronic warfare applications where precision and reliability are paramount. The device is capable of generating a local oscillator (LO) frequency for uplink and downlink signal generation, making it a versatile component for various RF systems.

Key Features

  • Integrated VCO with a frequency range of up to 6 GHz
  • Low phase noise performance for high-fidelity signal generation
  • Programmable dual modulus prescaler (8/9, 16/17, 32/33, or 64/65)
  • 3-wire serial interface compatible with SPI and MICROWIRE standards
  • Programmable charge pump currents
  • Anti-backlash pulse width control
  • Lock detect functionality for reliable operation
  • Power-down mode for reduced power consumption

Product Specifications

The ADF4106SCPZ-EP-R7 operates over a temperature range of -55°C to +125°C, ensuring its performance in extreme conditions. The device is offered in a compact LFCSP (Lead Frame Chip Scale Package) that is both space-saving and conducive to efficient thermal management. Additionally, this synthesizer is characterized and screened over the extended temperature range, with data available upon request to support design validation and certification processes.

Quality and Reliability

Analog Devices Inc. is committed to the highest standards of quality and reliability. The ADF4106SCPZ-EP-R7 is manufactured in facilities that are certified to industry-standard quality management systems. The product undergoes rigorous testing to ensure it meets the Enhanced Product (EP) quality level, which includes increased control and monitoring of manufacturing processes, extended temperature testing, and additional reliability testing.

For engineers and designers seeking a dependable and precise frequency synthesizer for their high-reliability applications, the ADF4106SCPZ-EP-R7 from Analog Devices Inc. offers an exceptional balance of performance, quality, and robustness.

You May Also Be Interested in

Cypress Semiconductor Corp
2.5/3.3V 200-MHz High-Speed Multi-Phase PLL Clock Buffer
Lowest to $48.9628
Analog Devices Inc.
6-Output Clock Generator with Integrated 1.6 GHz VCO | IC CLOCK GEN 6CH 1.8GHZ 48LFCSP
Lowest to $24.7389
Maxim Integrated
IC ADAPT CLK RATE 3.3V/5V 16SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SYNTHESIZER W/BUFF 24-TSSOP
Lowest to $16.1273
IDT, Integrated Device Technology Inc
IC CLOCK DRIVER SSTL_2 48-TSSOP
Need more? Email Us
Texas Instruments
Precision Clock Conditioner | IC CLOCK CONDITIONER PREC 48WQFN
Lowest to $18.7502
Maxim Integrated
IC ADAPTER CLOCK RATE 8-DIP
Lowest to $15.6410
Analog Devices Inc.
1.2GHz 2.7V~5.5V 1 LFCSP-20(4x4) Clock Generators, PLLs, Frequency Synthesizers RoHS
Lowest to $4.3657
IDT, Integrated Device Technology Inc
Quad PLL for DTV | IC QUAD PLL FOR DTV 16-TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.6914 $63.4570
12+ $10.4135 $124.9620
18+ $10.0882 $181.5876
24+ $9.7627 $234.3048
31+ $9.4373 $292.5563
41+ $8.4610 $346.9010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,200 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess