EN
  • EN
  • DE
  • IT

ADF4106SRUZ-EP

Part No ADF4106SRUZ-EP
Manufacturer Analog Devices Inc.
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC PLL FREQ SYNTHESIZER 16TSSOP / Frequency Synthesizer IC 325MHz 1 16-TSSOP (0.173", 4.40mm Width)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing>Clock Generators, PLLs, Frequency Synthesizers
Manufacturer Analog Devices Inc.
Packaging Tube
Type Frequency Synthesizer
PLL Yes
Input CMOS, TTL, Crystal
Output CMOS
Number of Circuits 1
Frequency - Max 325MHz
Divider/Multiplier Yes/No
Voltage - Supply 2.7V ~ 3.3V
Temperature Range - Operating -55°C ~ 125°C
Mounting Surface Mount
Case / Package 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 16-TSSOP
Base Product Number ADF4106
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A991A
HTSUS 8542.39.0001
Other Part Number -2735-ADF4106SRUZ-EP
Standard Package 96
Win Source Part Number 1321318-ADF4106SRUZ-EP
Ultra Librarian 3D Model Ultra Librarian ADF4106SRUZ-EP CAD Model

Description

Product Overview: ADF4106SRUZ-EP from Analog Devices Inc.

The ADF4106SRUZ-EP is a high-performance, fractional-N or integer-N frequency synthesizer designed by Analog Devices Inc. It is specifically engineered to deliver precise frequency generation and manipulation for a wide array of applications including wireless communication systems, instrumentation, and aerospace and defense industries. This component is part of Analog Devices' Enhanced Product (EP) line, which means it is manufactured to meet the stringent requirements of mission-critical applications.

The ADF4106SRUZ-EP operates with a 3.0 GHz bandwidth and boasts a dual modulus prescaler of 8/9. The device can be powered by a supply voltage ranging from 2.7 V to 3.3 V. Its integrated phase detector and charge pump, along with a programmable reference divider, loop filter, and VCO, make it a versatile solution for synthesizing high-frequency signals with low phase noise.

Its programming interface is user-friendly, utilizing a simple 3-wire serial interface that allows for configuration and control of the various parameters. The device comes in a compact, surface-mount TSSOP (thin shrink small outline package) that is RoHS compliant, ensuring compatibility with modern lead-free soldering processes.

Key features of the ADF4106SRUZ-EP include:

  • High-frequency operation up to 3 GHz
  • Dual modulus prescaler (8/9)
  • Low phase noise performance
  • 3-wire serial interface for ease of programming
  • Programmable charge pump currents
  • 2.7 V to 3.3 V power supply requirements
  • RoHS compliant and suitable for lead-free soldering
  • Enhanced Product line ensuring reliability in mission-critical applications

Applications for the ADF4106SRUZ-EP are diverse, but they are particularly suited to systems where reliable frequency generation is paramount. This includes satellite communication systems, base stations for mobile radio, test equipment, and radar systems. The EP designation assures that this product has been subjected to additional testing and process control, which ensures its suitability for high-reliability applications where the performance cannot be compromised.

Analog Devices Inc. is renowned for its commitment to quality and reliability, and the ADF4106SRUZ-EP synthesizer is no exception. It is designed to meet the rigorous standards of the most demanding environments, making it an ideal choice for professionals seeking a robust frequency synthesizer solution.

You May Also Be Interested in

Texas Instruments
Dual High-Frequency Synthesizer | IC PLL FREQ SYNTH 3GHZ 20TSSOP
Lowest to $7.6041
Silicon Labs
IC BUFFER 140MHZ 5CH 3.3V 8SOIC
Lowest to $0.4618
Texas Instruments
Family Low-Noise Clock Jitter Cleaner with Cascaded PLLs
Lowest to $33.3850
Silicon Labs
IC CLOCK SSCG 1PLL 2CH 8TSSOP
Need more? Email Us
Silicon Labs
IC CLK MULT SONET/SDH 99BGA
Lowest to $115.9324
Silicon Labs
IC SONET/SDH PREC CLOGBCK MULT
Lowest to $116.9162
ON Semiconductor
2.5V / 3.3V Any Differential Clock IN to Differential LVPECL OUT /1/2/4/8, /2/4/8/16 Clock Divider
Lowest to $34.4842
Silicon Labs
IC CLK GEN/JITTER ATTEN 80LBGA
Lowest to $93.1263
Exar Corporation
Clock Generator 0.5MHz to 1MHz-IN 16-Pin SOIC W / Evaluation System User Manual | IC FUNCTION GENERATOR 16SOIC
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.6548
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess