EN
  • EN
  • DE

ADF4153ABRUZ

Part No ADF4153ABRUZ
Manufacturer Analog Devices Inc.
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC PLL FREQ SYNTHESIZER 16-TSSOP / Fractional N Synthesizer (RF) IC 4GHz 1 16-TSSOP (0.173", 4.40mm Width)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing>Clock Generators, PLLs, Frequency Synthesizers
Manufacturer Analog Devices Inc.
Packaging Tube
Type Fractional N Synthesizer (RF)
PLL Yes
Input CMOS, TTL
Output Clock
Number of Circuits 1
Frequency - Max 4GHz
Divider/Multiplier No/Yes
Voltage - Supply 2.7V ~ 3.3V
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 16-TSSOP
Base Product Number ADF4153
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 2156-ADF4153ABRUZ-505,-2735-ADF4153ABRUZ
Standard Package 96
Win Source Part Number 1321344-ADF4153ABRUZ
Ultra Librarian 3D Model Ultra Librarian ADF4153ABRUZ CAD Model

Description

Product Overview: ADF4153ABRUZ by Analog Devices Inc.

The ADF4153ABRUZ is a high-performance, fractional-N frequency synthesizer from Analog Devices Inc., designed to generate local oscillator frequencies for wireless communication systems. This integrated circuit (IC) is part of the ADF4153 series, known for its precision and versatility in frequency generation. It operates in the frequency range of 500 MHz to 4 GHz, making it suitable for a wide range of applications including base stations, wireless LANs, CATV equipment, and test instruments.

The ADF4153ABRUZ features a 25-bit fixed modulus, and a fractional-N divider allows for fine-tuning of the output frequency with a resolution as fine as 0.1 Hz. This high resolution is critical for modern communication systems that require precise frequency control to minimize channel interference and optimize signal clarity.

Additionally, this synthesizer incorporates a phase detector and a charge pump, which contribute to its low phase noise characteristics, enhancing the signal integrity and overall system performance. The device supports both 2.7V to 3.3V and 5V supply voltages, providing flexibility in various system designs.

The ADF4153ABRUZ also offers programmable dual-modulus prescaler of 4/5 or 8/9, which allows for more frequency planning options. It has a fast lock mode feature, which is essential for applications that require quick frequency changes. The on-chip voltage-controlled oscillator (VCO) calibration loop ensures that the VCO always operates at its optimum point, regardless of environmental conditions such as temperature and power supply variations.

For programming and control, the device utilizes a simple three-wire serial interface that is compatible with standard SPI, QSPI™, MICROWIRE™, and DSP interface standards. This makes the ADF4153ABRUZ easy to integrate into existing systems without the need for complex interfacing solutions.

The ADF4153ABRUZ comes in a compact 16-lead TSSOP (Thin Shrink Small Outline Package), providing a space-saving solution for densely packed PCBs. It is RoHS compliant and specified over the extended industrial temperature range of -40°C to +85°C, ensuring reliable operation in harsh environments.

With its advanced features and high-performance capabilities, the ADF4153ABRUZ by Analog Devices Inc. is an ideal choice for designers looking to implement a flexible and precise frequency synthesizer in their wireless communication systems.

You May Also Be Interested in

Renesas Electronics America
IC TRANSLATOR UNIV FREQ 72VFQFN
Need more? Email Us
Renesas Electronics America
IC TRANSLATOR UNIV FREQ VFQFN
Lowest to $31.9204
Renesas Electronics America
IC CLOCK GENERATOR 24QFN
Need more? Email Us
Renesas Electronics America
IC ZD BUFFER 8SOIC
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
ON Semiconductor
IC CLOCK GEN PLL 200MHZ 8WDFN
Lowest to $11.0598
Renesas Electronics America
IC TRANSLATOR UNIV FREQ 48VFQFN
Need more? Email Us
Infineon Technologies
MTSS (MEMORY TIME SWITCH LARGE)
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess