EN
  • EN
  • DE

ADF4196BCPZ-RL7

Part No ADF4196BCPZ-RL7
Manufacturer Analog Devices Inc.
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC FREQUENCY SYNTH 32LFCSP-WQ / Frequency Synthesizer IC 1 32-WFQFN Exposed Pad, CSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing>Clock Generators, PLLs, Frequency Synthesizers
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Type Frequency Synthesizer
PLL Yes
Input CMOS, TTL
Output Clock
Number of Circuits 1
Divider/Multiplier Yes/Yes
Voltage - Supply 2.7V ~ 3.3V
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 32-WFQFN Exposed Pad, CSP
Supplier Device Package 32-LFCSP-WQ (5x5)
Base Product Number ADF4196
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A991B1
HTSUS 8542.39.0001
Standard Package 1,500
Win Source Part Number 1321394-ADF4196BCPZ-RL7
Ultra Librarian 3D Model Ultra Librarian ADF4196BCPZ-RL7 CAD Model

Description

The ADF4196BCPZ-RL7 is a state-of-the-art frequency synthesizer from Analog Devices Inc., designed to deliver high performance in signal generation for a wide range of applications. This integrated circuit is part of Analog Devices' renowned portfolio of RF (Radio Frequency) products, known for their reliability and precision.

Key Features

  • Frequency Range: The device offers a broad frequency range, making it suitable for various applications including wireless infrastructure, instrumentation, and aerospace systems.
  • High Resolution: With a high-resolution 6GHz fractional-N frequency synthesizer, the ADF4196BCPZ-RL7 provides fine frequency tuning and stability, essential for demanding RF applications.
  • Low Phase Noise: The synthesizer is engineered to achieve exceptionally low phase noise performance, which is critical for maintaining signal integrity in communication systems.
  • Programmability: It features a serial interface for programmability, allowing for flexible control over the frequency settings and operational modes.
  • Power Efficiency: The ADF4196BCPZ-RL7 is optimized for low power consumption, making it an ideal choice for battery-powered devices or energy-sensitive applications.
  • Compact Package: Housed in a compact LFCSP (Lead Frame Chip Scale Package), the device saves valuable board space without compromising on performance.

Applications

The versatility of the ADF4196BCPZ-RL7 makes it an excellent choice for a variety of applications. It is particularly well-suited for:

  • Wireless communication systems such as GSM, LTE, and 5G networks
  • Test and measurement equipment
  • Private mobile radio systems
  • Satellite communication terminals
  • Phase-locked loop (PLL) circuits in RF systems

Quality and Support

Analog Devices Inc. is committed to providing high-quality products and support. The ADF4196BCPZ-RL7 is backed by comprehensive technical documentation, application notes, and expert support to assist with product integration and optimization in your specific application.

You May Also Be Interested in

Renesas Electronics America
IC CLK BUFF ZD SPREADSPECT 8SOIC / Zero Delay Buffer IC 133MHz 1 8-SOIC (0.154", 3.90mm Width)
Need more? Email Us
Texas Instruments
Fully Integrated Wide-Range, Low-Jitter, Crystal-Oscillator Clock Generator
Need more? Email Us
Maxim Integrated
IC ADAPTER CLOCK RATE 8-DIP
Lowest to $15.6410
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator | IC CLOCK GEN 2.4GHZ 64LFCSP
Lowest to $67.4026
Skyworks Solutions Inc.
IC BASE/BLANK PROTOTYPE 44QFN
Lowest to $36.3806
MACOM Technology Solutions
OSCILLATOR,VC,11.4-12.8 GHZ,5MMP
Need more? Email Us
IDT, Integrated Device Technology Inc
Quad PLL for DTV | IC QUAD PLL FOR DTV 16-TSSOP
Need more? Email Us
Texas Instruments
IC CLOCK SYNCHRONIZER 64VQFN
Lowest to $83.9403
Silicon Labs
IC CLOCK SRC CK409B 56SSOP
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.6406 $68.2030
11+ $11.1920 $123.1120
16+ $10.8420 $173.4720
23+ $10.4920 $241.3160
29+ $10.1432 $294.1528
39+ $9.0933 $354.6387
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess