EN
  • EN
  • DE

ADF4218LBRUZ-REEL

Part No ADF4218LBRUZ-REEL
Manufacturer Analog Devices Inc.
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC PLL FREQ SYNTHESIZER 20TSSOP / Clock/Frequency Synthesizer (RF/IF) IC 3GHz 1 20-TSSOP (0.173", 4.40mm Width)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing>Clock Generators, PLLs, Frequency Synthesizers
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Type Clock/Frequency Synthesizer (RF/IF)
PLL Yes
Input CMOS, TTL
Output Clock
Number of Circuits 1
Frequency - Max 3GHz
Divider/Multiplier Yes/No
Voltage - Supply 2.6V ~ 3.3V
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 20-TSSOP
Base Product Number ADF4218
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A991B
HTSUS 8542.39.0001
Other Part Number ADF4218LBRUZ-REELTR,ADF4218LBRUZ-REELCT,ADF4218LBRUZ-REEL-ND,ADF4218LBRUZ-REELDKR
Standard Package 2,500
Win Source Part Number 1321378-ADF4218LBRUZ-REEL
Ultra Librarian 3D Model Ultra Librarian ADF4218LBRUZ-REEL CAD Model

Description

Product Overview: ADF4218LBRUZ-REEL

The ADF4218LBRUZ-REEL is a high-performance, low phase noise frequency synthesizer from Analog Devices Inc. This integrated circuit is designed to deliver exceptional signal purity and is suitable for a wide range of applications, including wireless communication systems, instrumentation, and base stations. The ADF4218LBRUZ-REEL is part of the REEL packaging series, indicating its availability in tape and reel format for automated assembly processes.

Key Features

  • Frequency Range: The device supports a broad frequency range, making it versatile for different applications.
  • Phase Noise Performance: It offers excellent phase noise characteristics, ensuring signal integrity and quality.
  • Dual Integer-N PLLs: The ADF4218LBRUZ-REEL features two independent PLLs, allowing for flexible frequency planning and synthesis.
  • Programmability: Users can program the device via a simple 3-wire interface, which provides ease of use and integration into various systems.
  • Power Supply: It operates on a single supply voltage, simplifying power management within the system design.
  • Package: The device is offered in a compact LFCSP (Lead Frame Chip Scale Package), which is ideal for space-constrained applications.

Applications

The ADF4218LBRUZ-REEL is an excellent choice for a multitude of applications that require high-frequency stability and precision. Its typical applications include:

  • Wireless communication systems such as GSM, 3G, and LTE base stations
  • Test and measurement equipment
  • Private mobile radio systems
  • Satellite communications
  • PLL-based frequency synthesizers

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality and reliability, and the ADF4218LBRUZ-REEL is no exception. It is manufactured to meet the highest industry standards, ensuring consistent performance and durability across various environmental conditions.

Ordering Information

The product is available in a tape and reel format under the part number ADF4218LBRUZ-REEL, facilitating efficient handling and placement during the manufacturing process. For detailed ordering and product information, customers are encouraged to visit the Analog Devices Inc. website or contact their sales representatives.

You May Also Be Interested in

MACOM Technology Solutions
OSCILLATOR,VC,11.4-12.8 GHZ,5MMP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLK GENERATOR LOW EMI 8-SOIC
Lowest to $2.1229
Renesas Electronics America
IC CLK BUFFER ZD PLL 3.3V 8-SOIC / Zero Delay Buffer IC 133MHz 1 8-SOIC (0.154", 3.90mm Width)
Lowest to $1.9547
IDT, Integrated Device Technology Inc
IC SYNTHESIZER W/BUFF 24-TSSOP
Lowest to $16.1273
Cypress Semiconductor Corp
Low Skew Clock Buffer
Need more? Email Us
Cypress Semiconductor Corp
High-Speed Multi-Phase PLL Clock Buffer
Lowest to $50.0925
ON Semiconductor
2.5V / 3.3V ECL ÷2, ÷4, ÷8 Clock Generation Chip
Lowest to $14.3081
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator | IC CLOCK GEN 2.4GHZ 64LFCSP
Lowest to $67.4026
IDT, Integrated Device Technology Inc
FemtoClock® Crystal-to-3.3V, 2.5V LVPECL Clock Generator | IC CLK GEN ETHERNET 16VFQFN
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess