EN
  • EN
  • DE

ADG1436YCPZ-REEL

Part No ADG1436YCPZ-REEL
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH SPDTX2 1.8OHM 16LFCSP / 2 Circuit IC Switch 2:1 1.8Ohm 16-LFCSP-VQ (4x4)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Mfr Analog Devices Inc.
Package Tape & Reel
Switch Circuit SPDT
Number of Circuits 2
On-State Resistance (Max) 1.8Ohm
Channel-to-Channel Matching (ΔRon) 100mOhm
Voltage - Supply, Single (V+) 5V ~ 16.5V
Voltage - Supply, Dual (V±) ±4.5V ~ 16.5V
Switch Time (Ton, Toff) (Max) 120ns, 130ns
-3db Bandwidth 110MHz
Charge Injection -20pC
Channel Capacitance (CS(off) , CD(off) ) 23pF, 50pF
Current - Leakage (IS(off) ) (Max) 550pA
Crosstalk -80dB @ 100kHz
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 16-VQFN Exposed Pad, CSP
Supplier Device Package 16-LFCSP-VQ (4x4)
Base Product Number ADG1436
Standard Package 5,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1336860-ADG1436YCPZ-REEL
Ultra Librarian 3D Model Ultra Librarian ADG1436YCPZ-REEL CAD Model

Description

ADG1436YCPZ-REEL: High-Performance Analog Switch

The ADG1436YCPZ-REEL is a robust, high-performance analog switch from the reputable manufacturer Analog Devices Inc. Designed to deliver exceptional signal integrity, this dual SPDT (single pole double throw) switch is an ideal choice for a multitude of applications that require high precision and reliability.

Constructed with Analog Devices Inc.'s advanced silicon-on-insulator (SOI) technology, the ADG1436YCPZ-REEL offers an impressive combination of low on-resistance and low on-resistance flatness, ensuring minimal signal distortion and consistent performance across the full input signal range. This technology also provides the switch with enhanced electrostatic discharge (ESD) protection, safeguarding the device during handling and operation.

The switch operates over a wide supply voltage range of ±4.5 V to ±16.5 V or a single supply of 9 V to 16.5 V, making it highly versatile for various system designs. With its compact LFCSP (lead frame chip scale package) footprint, the ADG1436YCPZ-REEL is suitable for space-constrained applications without compromising on functionality.

Key features of the ADG1436YCPZ-REEL include:

  • Low on-resistance (typically 0.7 Ω)
  • On-resistance flatness of typically 0.1 Ω over the full signal range
  • High ESD protection of >8 kV
  • Wide operating temperature range of -40°C to +125°C
  • Fast switching times (tON of 30 ns and tOFF of 20 ns)
  • 3.3 V logic-compatible inputs
  • Full signal range from VSS to VDD

Thanks to its reliability and high performance, the ADG1436YCPZ-REEL is an excellent choice for precision data acquisition systems, communication systems, and relay replacement, to name a few. Its robustness and precision also make it suitable for industrial and automotive applications where environmental conditions can be demanding.

With the ADG1436YCPZ-REEL, Analog Devices Inc. continues its tradition of providing high-quality components that engineers and designers can rely on to deliver consistent, high-performance results in their electronic designs.

You May Also Be Interested in

Texas Instruments
IC SWITCH SPDT US8 / 1 Circuit IC Switch 2:1 15Ohm 8-VSSOP
Need more? Email Us
Maxim Integrated
IC SW SPST-NO/NCX4 100OHM 14SOIC
Need more? Email Us
Texas Instruments
IC SWITCH 1X1 SC70-5 / 1 Circuit IC Switch 1:1 10Ohm SC-70-5
Lowest to $0.0406
Texas Instruments
IC SWITCH QUAD 1X1 14TVSOP / 4 Circuit IC Switch 1:1 75Ohm 14-TVSOP
Lowest to $0.4293
Texas Instruments
IC SWITCH DUAL 1X1 US8 / 2 Circuit IC Switch 1:1 15Ohm 8-VSSOP
Lowest to $0.4366
Analog Devices Inc.
IC SWITCH QUAD SPDT 20LFCSP / 4 Circuit IC Switch 2:1 4.7Ohm 20-LFCSP (4x4)
Lowest to $7.5463
Vishay
Multiplexer Switch ICs 8-Ch Single Ended Multiplexer 3-16V
Lowest to $1.6046
Analog Devices Inc.
IC SWITCH SPST SOT23-6 / 1 Circuit IC Switch 1:1 300mOhm SOT-23-6
Lowest to $2.5940
Texas Instruments
IC SWITCH SINGLE 16SO / 1 Circuit IC Switch 8:1 75Ohm 16-SO
Lowest to $0.5728

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.1861 $57.3027
15+ $6.7168 $100.7520
24+ $6.5069 $156.1656
32+ $6.2970 $201.5040
42+ $6.0871 $255.6582
55+ $5.4574 $300.1570
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,600 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess