EN
  • EN
  • DE

ADG795ABCPZ-500RL7

Part No ADG795ABCPZ-500RL7
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC MUX/DEMUX 2X1 24LFCSP / Circuit IC Switch 24-LFCSP-VQ (4x4)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Mfr Analog Devices Inc.
Package Bulk
Product Status Obsolete
Mounting Type Surface Mount
Package / Case 24-VFQFN Exposed Pad, CSP
Supplier Device Package 24-LFCSP-VQ (4x4)
Base Product Number ADG795A
Standard Package 500
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1345347-ADG795ABCPZ-500RL7
Ultra Librarian 3D Model Ultra Librarian ADG795ABCPZ-500RL7 CAD Model

Description

Product Overview: ADG795ABCPZ-500RL7

The ADG795ABCPZ-500RL7 is a high-performance, monolithic CMOS switch fabricated by Analog Devices Inc., a leader in high-precision electronic components. This device is part of their extensive switch and multiplexer product line, designed for signal routing applications that require low on-resistance, low crosstalk, and high bandwidth.

Key Features

  • Low On-Resistance: The device boasts an ultra-low on-resistance, which remains flat over the full signal range, ensuring minimal signal distortion and power loss across the switch.
  • High Bandwidth: With a high bandwidth, the ADG795ABCPZ-500RL7 can handle a wide range of frequencies, making it suitable for various high-speed data and signal processing applications.
  • Dual SPDT Configuration: The device consists of two single-pole, double-throw (SPDT) switches, which can be controlled independently, providing flexibility in signal routing for complex circuit designs.
  • 3 V to 5 V Single Supply Operation: It operates on a single supply voltage ranging from 3 V to 5 V, compatible with most common logic systems, and simplifying power supply design.
  • Low Power Consumption: The switch is designed for low power consumption, making it ideal for battery-powered and portable devices where power efficiency is critical.

Applications

The ADG795ABCPZ-500RL7 switch is versatile and can be used in a variety of applications, including but not limited to:

  • Audio and video signal routing
  • Data acquisition systems
  • Communication systems
  • Relay replacement
  • Medical equipment

Package and Quality

The switch comes in a compact LFCSP (Lead Frame Chip Scale Package) that is RoHS compliant and specified over the extended industrial temperature range of -40°C to +125°C. The part number suffix '500RL7' indicates that this product is provided in a reel, making it suitable for automated assembly processes. Analog Devices Inc. ensures high-quality standards, and the ADG795ABCPZ-500RL7 is no exception, providing reliable performance for critical applications.

Overall, the ADG795ABCPZ-500RL7 from Analog Devices Inc. offers an optimal combination of high performance, reliability, and versatility, making it an excellent choice for designers looking for an efficient switching solution.

You May Also Be Interested in

UTC
2V~10V 225Ω TSSOP-16 Analog Switches, Multiplexers, Demultiplexers RoHS
Lowest to $0.3377
Texas Instruments
AUTOMOTIVE, 12-V, 8:1 ONE-CHANNE
Lowest to $0.8732
Analog Devices Inc.
IC SWITCH SPST-NCX4 90OHM 16SOIC
Lowest to $10.1866
UTC
100Ω 1 2V~10V SOIC-16 Analog Switches, Multiplexers, Demultiplexers RoHS
Lowest to $0.1133
Nexperia USA Inc.
IC MUX 8:1 120OHM 20SSOP
Need more? Email Us
Texas Instruments
IC MUX 8:1 130OHM 20DIP
Need more? Email Us
Monolithic Power Systems Inc.
IC SWITCH SPDT X 2 450MOHM 10QFN
Lowest to $11.6418
Texas Instruments
16 LEAD SOP
Lowest to $0.5239
Texas Instruments
IC SW SPDT-NO/NC 240OHM 16TSSOP
Lowest to $0.3493

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess