EN
  • EN
  • DE

ADM206EAR

Part No ADM206EAR
Manufacturer Analog Devices Inc.
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER FULL 4/3 24SOIC / 4/3 Transceiver Full RS232 24-SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface>Drivers, Receivers, Transceivers
Manufacturer Analog Devices Inc.
Packaging Tube
Product Status Obsolete
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 4/3
Duplex Full
Receiver Hysteresis 650 mV
Data Rate 230kbps
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 24-SOIC (0.295", 7.50mm Width)
Supplier Device Package 24-SOIC
Base Product Number ADM206
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 2156-ADM206EAR-AD,ANAANAADM206EAR
Standard Package 31
Win Source Part Number 1323412-ADM206EAR
Ultra Librarian 3D Model Ultra Librarian ADM206EAR CAD Model

Description

The ADM206EAR is a robust serial communication transceiver from the esteemed manufacturer Analog Devices Inc. This component is designed to facilitate reliable bidirectional data communication on multipoint bus transmission lines. It is a part of a family of products that comply with the EIA standards for RS-232 and V.28 serial protocols, making it an ideal choice for a variety of applications that require high-speed, bidirectional communication.

Key Features

  • Interface Type: RS-232
  • Number of Drivers/Receivers: 4/5
  • Data Rate: Up to 230 kbps
  • Supply Voltage Range: 4.5V to 5.5V
  • Operating Temperature: -40°C to +85°C
  • Mounting Type: Surface Mount
  • Package/Case: 24-SSOP (0.209", 5.30mm Width)

Performance and Durability

The ADM206EAR is engineered to provide a reliable interface for data exchange with a robust electrostatic discharge (ESD) protection. It can handle up to ±15kV human body model (HBM) ensuring the integrity and longevity of the component in challenging environments. Additionally, it features a low-power shutdown mode that significantly reduces power consumption when the device is not in active use, thereby extending the lifespan of battery-powered applications.

Applications

With its high-speed data transfer capabilities and compliance with industry standards, the ADM206EAR is suitable for a wide range of applications. These include but are not limited to:

  • Industrial and telecom equipment
  • Data communication links
  • Point of sale (POS) systems
  • Peripheral connectivity
  • Portable computing

Ordering Information

The ADM206EAR is available for order under the full part number ADM206EARZ. It is shipped in tape and reel packaging, ensuring safe and secure delivery for large volume orders. When considering this component for your design, verify compatibility with your application's voltage and temperature requirements, as well as the package size and mounting preferences.

You May Also Be Interested in

Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.4627
Exar Corporation
Single Transmitter/Receiver RS-422/RS-485 8-Pin SOIC N / IC TXRX RS485/RS422 8SOIC
Lowest to $1.2272
Exar Corporation
Need more? Email Us
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8SOIC
Lowest to $1.1375
Exar Corporation
Need more? Email Us
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.8602
Exar Corporation
IC TXRX RS485/RS422 LP 8SOIC
Lowest to $0.8732
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8DIP
Need more? Email Us
Exar Corporation
+3.3V Low Power Half-Duplex RS-485 Transceivers with 10Mbps Data Rate
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.7246 $59.5936
38+ $3.0561 $116.1318
59+ $2.9607 $174.6813
81+ $2.8651 $232.0731
105+ $2.7696 $290.8080
140+ $2.4830 $347.6200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess