EN
  • EN
  • DE

ADM2565EBRNZ

Part No ADM2565EBRNZ
Manufacturer Analog Devices Inc.
Catalog Digital Isolators
Description 3.75KV ISOPWR & ISORS485 25MBPS / RS422, RS485 Digital Isolator 3000Vrms 4 Channel 25Mbps 250kV/µs CMTI 28-BSSOP (0.295", 7.50mm Width)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators - Digital Isolators
Mfr Analog Devices Inc.
Series iCoupler®
Package Tube
Technology Magnetic Coupling
Type RS422, RS485
Isolated Power Yes
Number of Channels 4
Inputs - Side 1/Side 2 1/3
Channel Type Unidirectional
Voltage - Isolation 3000Vrms
Common Mode Transient Immunity (Min) 250kV/µs
Data Rate 25Mbps
Propagation Delay tpLH / tpHL (Max) 25ns, 25ns
Rise / Fall Time (Typ) 4.5ns, 4.5ns
Voltage - Supply 3V ~ 5.5V
Temperature Range - Operating -40°C ~ 105°C
Mounting Type Surface Mount
Package / Case 28-BSSOP (0.295", 7.50mm Width)
Supplier Device Package 28-SOIC-W-FP
Base Product Number ADM2565
Standard Package 46
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1350192-ADM2565EBRNZ
Ultra Librarian 3D Model Ultra Librarian ADM2565EBRNZ CAD Model

Description

ADM2565EBRNZ - Isolated RS-485 Transceiver

The ADM2565EBRNZ is a robust, high-speed, fully isolated RS-485 transceiver designed by Analog Devices Inc. to provide reliable data communications in electrically harsh environments. This transceiver is capable of supporting data rates up to 16 Mbps, making it suitable for a variety of industrial applications where speed and reliability are paramount.

With integrated iCoupler® and isoPower® technology, the ADM2565EBRNZ offers both signal and power isolation, reducing the number of components required on the circuit board. The isolation barrier ensures that the data lines are protected against high voltage spikes and ground loops, which are common in industrial settings. The device is certified with reinforced insulation, providing safety and maintaining signal integrity even under extreme conditions.

The ADM2565EBRNZ operates over a wide supply voltage range of 3.0 V to 5.5 V, allowing it to be used in various systems without the need for additional voltage level translation. Its low power consumption makes it an excellent choice for energy-sensitive applications.

Featuring a half-duplex configuration, the transceiver allows for bidirectional communication over a single twisted pair, simplifying network design and reducing cable costs. The device also includes thermal shutdown and short-circuit protection, which safeguard the transceiver and the bus lines from damage due to excessive power dissipation or bus contention.

The ADM2565EBRNZ comes in a compact, surface-mount, 16-lead wide-body SOIC package with a body width of 7.5 mm, providing the necessary creepage and clearance required by high-voltage systems. This package is ideal for applications where space is at a premium, but isolation is necessary.

With its combination of high-speed data transfer, integrated isolation, and safety features, the ADM2565EBRNZ from Analog Devices Inc. is a top choice for engineers looking to implement RS-485 communication in industrial automation, motor control, and other harsh environment applications.

Key Features:

  • Integrated iCoupler and isoPower technology
  • Reinforced insulation
  • Up to 16 Mbps data rate
  • Wide supply voltage range (3.0 V to 5.5 V)
  • Half-duplex RS-485/RS-422 communication
  • Thermal shutdown and short-circuit protection
  • Compact 16-lead wide-body SOIC package

You May Also Be Interested in

Analog Devices Inc.
DGTL ISOLTR 3KV 2CH GP 8-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 2CH I2C 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 2CH GP 16-SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Lowest to $11.2633
Analog Devices Inc.
DGTL ISOLTR 2.5KV 4CH GP 20-SSOP
Lowest to $23.2836
Analog Devices Inc.
DGTL ISOLTR 3KV 3CH GP 16-SOIC
Lowest to $3.0016
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Lowest to $7.2762
Skyworks Solutions Inc.
DGTL ISOLTR 3.75KV 5CH GP 16SOIC
Need more? Email Us
Maxim Integrated
DGTL ISO 5KV 4CH RS232 16-SOIC
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $32.0150 $64.0300
4+ $26.2687 $105.0748
6+ $25.4478 $152.6868
9+ $24.6269 $221.6421
11+ $23.8060 $261.8660
15+ $21.3433 $320.1495
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 800 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess