EN
  • EN
  • DE

ADM3050EBRWZ-RL

Part No ADM3050EBRWZ-RL
Manufacturer Analog Devices Inc.
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TXRX/ISO 1/1 16SOIC / 1/1 Transceiver, Isolated CAN 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Mfr Analog Devices Inc.
Series iCoupler®
Package Tape & Reel
Type Transceiver, Isolated
Protocol CAN
Number of Drivers/Receivers 1/1
Data Rate 12Mbps
Voltage - Supply 0.5V ~ 6V
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package 16-SOIC
Base Product Number ADM3050
Other Names 505-ADM3050EBRWZ-RLDKR,505-ADM3050EBRWZ-RLTR,505-ADM3050EBRWZ-RLCT,ADM3050EBRWZ-RL,-2735-ADM3050EBRWZ-RLDKR,-2735-ADM3050EBRWZ-RLCT
Standard Package 1,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1261623-ADM3050EBRWZ-RL
Ultra Librarian 3D Model Ultra Librarian ADM3050EBRWZ-RL CAD Model

Description

ADM3050EBRWZ-RL by Analog Devices Inc.

The ADM3050EBRWZ-RL is a robust, integrated signal and power isolated transceiver module designed by Analog Devices Inc. for use in Controller Area Network (CAN) or CAN with Flexible Data rates (CAN FD) networks. This innovative component ensures reliable data communication in industrial environments where electrical noise and ground potential differences are prevalent.

Key Features

  • Signal Isolation: The ADM3050EBRWZ-RL provides signal isolation up to 5 kVrms, ensuring the integrity of the CAN communication in noisy environments.
  • Power Isolation: Integrated isolated DC-to-DC power supply eliminates the need for external power isolation, simplifying design and reducing board space.
  • High-Speed Operation: Capable of supporting CAN FD data rates up to 12 Mbps for efficient and fast data transfer.
  • Extended Temperature Range: The device is operational over an industrial temperature range from -40°C to +125°C, making it suitable for harsh environments.
  • Robust ESD Protection: Enhanced ESD protection up to ±8 kV contact discharge for the CANH and CANL bus pins, according to the IEC 61000-4-2 standard.
  • Package: Offered in a compact, 16-lead wide-body SOIC package, the ADM3050EBRWZ-RL is designed for space-constrained applications.

Applications

The ADM3050EBRWZ-RL is ideal for a wide range of applications in various industries, including:

  • Industrial automation and control systems
  • Automotive electronics
  • Building automation
  • Heavy machinery
  • Renewable energy systems

With its integrated approach to signal and power isolation, the ADM3050EBRWZ-RL from Analog Devices Inc. represents a comprehensive solution for CAN/CAN FD network communications. Its robust design ensures that the device can withstand the rigors of industrial environments while providing reliable and efficient data transmission.

Whether you are designing a new system or upgrading an existing network, the ADM3050EBRWZ-RL offers the performance, durability, and ease of use required for modern industrial communications.

You May Also Be Interested in

Exar Corporation
Single Transmitter/Receiver RS-422/RS-485 8-Pin SOIC N / IC TXRX RS485/RS422 8SOIC
Lowest to $1.2272
Exar Corporation
IC TXRX RS485/RS422 LP 8SOIC
Lowest to $0.8732
Exar Corporation
IC TXRX RS232/485 TERM 40QFN
Lowest to $7.0467
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS | IC BUFFER INVERT 5.5V 20SO
Lowest to $0.9497
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.1859
Exar Corporation
+3.3V Low Power Quad RS-485/RS-422 Line Receivers
Need more? Email Us
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.8602
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8DIP
Need more? Email Us
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8DIP
Lowest to $0.9794

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.5882 $50.4702
27+ $3.7647 $101.6469
42+ $3.6471 $153.1782
57+ $3.5294 $201.1758
74+ $3.4118 $252.4732
99+ $3.0588 $302.8212
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,450 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess