EN
  • EN
  • DE

ADM8830ARU

Part No ADM8830ARU
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC CHARGE PUMP REG TFT 20TSSOP / - Converter, TFT LCD Voltage Regulator IC Output 20-TSSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Special Purpose Regulators
Manufacturer Analog Devices Inc.
Packaging Tube
Product Status Obsolete
Applications Converter, TFT LCD
Voltage - Input 2.6V ~ 3.6V
Voltage - Output -10.2V, 5.1V, 15.3V
Mounting Surface Mount
Case / Package 20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 20-TSSOP
Base Product Number ADM8830
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number ANAANAADM8830ARU,2156-ADM8830ARU-AD
Standard Package 75
Win Source Part Number 1317453-ADM8830ARU
Ultra Librarian 3D Model Ultra Librarian ADM8830ARU CAD Model

Description

The ADM8830ARU is a high-performance integrated circuit designed and manufactured by Analog Devices Inc., a leader in the semiconductor industry. This IC is tailored for advanced applications in the field of power management, specifically targeting the efficient control and regulation of LED backlighting systems in portable devices.

Key Features:

  • High Efficiency: The ADM8830ARU is engineered for maximum power efficiency, which is crucial for battery-powered devices, ensuring extended operational times.
  • Multiple Output Channels: It features multiple output channels that can drive several LEDs simultaneously, providing consistent brightness and color uniformity across displays.
  • Programmable Current Settings: Users can program the current settings for each LED, allowing for precise control over the backlight intensity and power consumption.
  • Thermal Protection: The device includes built-in thermal protection circuits that prevent overheating, thus enhancing the reliability and lifespan of the application.
  • Compact Packaging: Housed in a compact TSSOP package, the ADM8830ARU is designed for space-constrained applications without compromising performance.

Applications:

The ADM8830ARU is suited for a wide range of applications, including but not limited to:

  • Smartphone and tablet LED backlighting
  • Portable GPS devices
  • Handheld gaming consoles
  • Personal digital assistants (PDAs)
  • Other portable devices requiring efficient LED backlighting solutions

Technical Specifications:

Parameter Value Manufacturer Analog Devices Inc. Part Number ADM8830ARU Package / Case TSSOP Output Type Constant Current Number of Outputs Multiple Input Voltage 2.7V to 5.5V Operating Temperature Specified by Manufacturer

With its robust feature set and the trusted quality of Analog Devices Inc., the ADM8830ARU stands out as a superior choice for designers looking to enhance the performance and efficiency of their LED backlighting systems.

You May Also Be Interested in

Maxim Integrated
IC INTEGRATED CIRCUIT / * Voltage Regulator IC Output
Need more? Email Us
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Need more? Email Us
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Lowest to $1.3097
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Need more? Email Us
Maxim Integrated
IC REG LINEAR WCDMA 600MA BUCK
Need more? Email Us
Infineon Technologies
IC REGULATOR PG-VQFN-48-900 / * Voltage Regulator IC Output
Lowest to $1.6817
Analog Devices Inc.
ASIL B MINI PMIC FOR CAMERA SENS
Lowest to $10.1866
Maxim Integrated
MAX8506 STEP-DWN DC-DC CONVERTER
Lowest to $4.9293
Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess