EN
  • EN
  • DE

ADM8832ACPZ-REEL7

Part No ADM8832ACPZ-REEL7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC REG CONV TFT LCD 3OUT 20LFCSP / - Converter, TFT LCD Voltage Regulator IC 3 Output 20-LFCSP (4x4)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Special Purpose Regulators
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Product Status Obsolete
Applications Converter, TFT LCD
Voltage - Input 2.6V ~ 3.6V
Number of Outputs 3
Voltage - Output -10.2V, 5.1V, 15.3V
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 20-VFQFN Exposed Pad, CSP
Supplier Device Package 20-LFCSP (4x4)
Base Product Number ADM8832
Moisture Sensitivity Level (MSL) 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number ADM8832ACPZ-REEL7TR,ADM8832ACPZ-REEL7-ND,ADM8832ACPZ-REEL7CT,ANAANAADM8832ACPZ-REEL7,ADM8832ACPZ-REEL7DKR,2156-ADM8832ACPZ-REEL7
Standard Package 1,500
Win Source Part Number 1317503-ADM8832ACPZ-REEL7
Ultra Librarian 3D Model Ultra Librarian ADM8832ACPZ-REEL7 CAD Model

Description

ADM8832ACPZ-REEL7 - High-Efficiency Charge Pump LED Driver

The ADM8832ACPZ-REEL7 is a cutting-edge LED driver component manufactured by Analog Devices Inc., a leader in high-performance analog technology. Designed specifically for driving white LEDs, this device is an ideal choice for portable battery-powered applications due to its high efficiency and low power consumption.

The ADM8832ACPZ-REEL7 operates on a charge pump principle, which allows it to efficiently convert input voltage to a higher output voltage necessary to drive LEDs. It is capable of driving up to six white LEDs in series, ensuring consistent brightness and performance. This makes it perfect for applications in backlighting of LCD displays in mobile phones, PDAs, digital cameras, and other portable devices where space is at a premium and efficient power use is crucial.

One of the key features of this LED driver is its ability to automatically switch between 1x, 1.5x, and 2x modes, depending on the LED forward voltage requirements relative to the input voltage. This ensures optimal efficiency across a range of input voltages and LED forward voltage variations, which helps to prolong battery life in portable applications.

The ADM8832ACPZ-REEL7 also incorporates a range of safety features to protect both the device and the LEDs it drives. It includes over-voltage protection, thermal shutdown, and built-in soft-start functionality to limit inrush current during turn-on. These features contribute to the reliability and longevity of the device.

This LED driver comes in a compact 3x3 mm 16-lead LFCSP (Lead Frame Chip Scale Package), which is highly suitable for space-constrained applications. The device is also available on a 7-inch reel (REEL7), which facilitates easy integration into automated manufacturing processes, thereby reducing assembly costs and time.

In summary, the ADM8832ACPZ-REEL7 from Analog Devices Inc. is an advanced, high-efficiency LED driver that offers excellent performance for powering white LEDs in portable devices, with a focus on energy saving and device protection.

You May Also Be Interested in

Intersil
IC REG LINEAR SWITCHING REG
Need more? Email Us
National Semiconductor (TI)
SWITCHING CONTROLLER
Lowest to $2.6091
Analog Devices Inc.
ASIL B MINI PMIC FOR CAMERA SENS
Lowest to $10.1866
Maxim Integrated
MAX8506 STEP-DWN DC-DC CONVERTER
Lowest to $4.9293
Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Need more? Email Us
Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Lowest to $2.9383
Maxim Integrated
IC REG LINEAR WCDMA 600MA BUCK
Lowest to $0.6373
Infineon Technologies
IC REGULATOR PG-VQFN-48-900 / * Voltage Regulator IC Output
Lowest to $1.6817
Renesas Electronics America
VR13HC 2OUT/8PH DIGITAL CONTROLL
Lowest to $64.0299

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.9752 $59.7024
29+ $4.0822 $118.3838
44+ $3.9547 $174.0068
61+ $3.8271 $233.4531
79+ $3.6996 $292.2684
105+ $3.3169 $348.2745
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,655 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess