EN
  • EN
  • DE

ADN4654BRWZ

Part No ADN4654BRWZ
Manufacturer Analog Devices Inc.
Catalog Digital Isolators
Description DGT ISO 5000VRMS 2CH LVDS 20SOIC / LVDS Digital Isolator 5000Vrms 2 Channel 1.25Gbps 25kV/µs CMTI 20-SOIC (0.295", 7.50mm Width)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators - Digital Isolators
Mfr Analog Devices Inc.
Series iCoupler®
Package Tube
Technology Magnetic Coupling
Type LVDS
Isolated Power No
Number of Channels 2
Inputs - Side 1/Side 2 2/0
Channel Type Unidirectional
Voltage - Isolation 5000Vrms
Common Mode Transient Immunity (Min) 25kV/µs
Data Rate 1.25Gbps
Propagation Delay tpLH / tpHL (Max) 4.5ns, 4.5ns
Rise / Fall Time (Typ) 0.35ns, 0.35ns (Max)
Voltage - Supply 2.375V ~ 2.625V
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package 20-SOIC
Base Product Number ADN4654
Standard Package 37
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1340714-ADN4654BRWZ
Ultra Librarian 3D Model Ultra Librarian ADN4654BRWZ CAD Model

Description

ADN4654BRWZ: Low Power, Dual-Channel, 3.4 Gbps LVDS Digital Isolator

The ADN4654BRWZ is a high-performance, dual-channel digital isolator with LVDS (Low Voltage Differential Signaling) interface technology, designed and manufactured by the reputed Analog Devices Inc. This advanced component is part of the robust portfolio of isolators that provide reliable signal isolation for a wide range of applications including industrial, automotive, and healthcare systems.

With a maximum data rate of 3.4 Gbps, the ADN4654BRWZ ensures fast and accurate data transmission, making it ideal for high-speed communication protocols. It operates with a low power supply ranging from 1.71 V to 3.465 V, which allows for energy-efficient designs in power-sensitive applications. The device's low power consumption, combined with its high data rate, provides an excellent solution for modern digital isolation needs.

The ADN4654BRWZ features Analog Devices' proprietary iCoupler® technology, which employs magnetic coupling to achieve galvanic isolation. This technology ensures that the device can withstand high isolation voltages, up to 5 kV rms, providing safety and protection against high voltage transients and ground potential differences. Its robust isolation capability makes it suitable for harsh electrical environments where reliable data integrity and isolation are critical.

Encased in a compact 16-lead SOIC wide-body package, the ADN4654BRWZ is designed to save valuable board space while offering a reliable interface for bidirectional data communication. The dual-channel configuration allows for simultaneous high-speed data transfer in both directions, which is essential for applications that require efficient full-duplex communication.

Additionally, the ADN4654BRWZ is characterized by its low jitter performance and high noise immunity, ensuring signal integrity even in the presence of electromagnetic interference (EMI). This makes it a suitable choice for sensitive applications where data accuracy is paramount.

Overall, the ADN4654BRWZ from Analog Devices Inc. is a versatile and reliable component that provides designers with a high-speed, low-power, and isolated LVDS interface solution. Its advanced features and robust performance make it a top choice for engineers looking to enhance their system's data communication reliability and protection.

You May Also Be Interested in

Analog Devices Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Lowest to $9.6794
Analog Devices Inc.
DGTL ISOLTR 3.75KV 3CH GP 16SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 2.5KV 4CH GP 16-SOIC
Lowest to $58.7567
Maxim Integrated
DGTL ISO 2.75KV 2CH I2C 16-SOIC
Lowest to $15.1641
Analog Devices Inc.
DGTL ISOLTR 5KV 3CH GP 16-SOIC
Lowest to $2.6195
Analog Devices Inc.
DGTL ISOLTR 5KV 2CH GP 16-SOIC
Lowest to $12.9281
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Lowest to $18.0824
Analog Devices Inc.
DGTL ISOLTR 5KV 2CH GP 16-SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Lowest to $7.2762

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.7995 $68.3985
6+ $18.7073 $112.2438
9+ $18.1227 $163.1043
12+ $17.5381 $210.4572
15+ $16.9535 $254.3025
20+ $15.1997 $303.9940
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,256 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess