EN
  • EN
  • DE

ADP1707ACPZ-3.3-R7

Part No ADP1707ACPZ-3.3-R7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 3.3V 1A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 1A 8-LFCSP (3x3)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage - Input (Max) 5.5V
Voltage - Output (Min/Fixed) 3.3V
Voltage Dropout (Max) 0.63V @ 1A
Current - Output 1A
Current - Quiescent (Iq) 390 µA
Current - Supply (Max) 1.55 mA
PSRR 56dB (1kHz)
Control Features Enable, Tracking
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Surface Mount
Case / Package 8-WFDFN Exposed Pad, CSP
Supplier Device Package 8-LFCSP (3x3)
Base Product Number ADP1707
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number ADP1707ACPZ33R7,ANAANAADP1707ACPZ-3.3-R7,ADP1707ACPZ-3.3-R7TR,ADP1707ACPZ-3.3-R7-ND,ADP1707ACPZ-3.3-R7CT,ADP1707ACPZ-3.3-R7DKR,-2735-ADP1707ACPZ-3.3-R7CT,2156-ADP1707ACPZ-3.3-R7,-2735-ADP1707ACPZ-3.3-R7DKR
Standard Package 1,500
Win Source Part Number 1320158-ADP1707ACPZ-3.3-R7
Ultra Librarian 3D Model Ultra Librarian ADP1707ACPZ-3.3-R7 CAD Model

Description

ADP1707ACPZ-3.3-R7 Product Image

The ADP1707ACPZ-3.3-R7 is a high-performance, low-dropout linear regulator designed and manufactured by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This regulator is capable of providing up to 1 A of output current while maintaining a low 140 mV dropout voltage at full load. It is an ideal choice for a wide range of applications, including but not limited to powering sensitive analog and digital circuits.

Operating within an input voltage range of 2.5 V to 6.5 V, the ADP1707ACPZ-3.3-R7 is versatile for various systems. It provides a fixed output voltage of 3.3 V, which is a common requirement for many electronic devices, ensuring compatibility with standard logic levels and integrated circuits.

The device comes in a compact, lead-frame chip scale package (LFCSP) that measures just 3 mm x 3 mm, making it suitable for space-constrained applications. The ADP1707ACPZ-3.3-R7 also features excellent transient response and line regulation, which are critical for maintaining stable voltage levels in response to changes in load or input voltage.

Safety and reliability are paramount, and the ADP1707ACPZ-3.3-R7 does not disappoint. It includes several protective features such as overcurrent protection, thermal overload protection, and reverse current protection, safeguarding both the regulator and the downstream components from potential damage.

For designers and engineers looking for a reliable power solution, the ADP1707ACPZ-3.3-R7 offers a combination of high accuracy, low noise, and robust protection features. Its performance characteristics make it an excellent choice for powering precision analog devices, RF applications, and portable electronic devices where power efficiency and board space are at a premium.

For further information, technical specifications, and application support, visit the Analog Devices Inc. website or contact their support team. The ADP1707ACPZ-3.3-R7 is available for order, ensuring that you can incorporate a high-quality power management solution into your next project with confidence.

You May Also Be Interested in

Texas Instruments
IC REG LDO 2.5V 5A DDPAK
Lowest to $15.6463
Diodes Incorporated
IC REG LDO 3.3V 0.6A SOT-2233L
Lowest to $0.2034
Texas Instruments
LP38693-ADJ 500mA Low Dropout CMOS Linear Regulators with Adjustable Output Stable with Ceramic Output Capacitors | IC REG LIN POS ADJ 500MA 6WSON
Lowest to $0.7597
Microchip Technology
IC REG LDO ADJ 3A TO220-5
Lowest to $3.2924
Texas Instruments
FAST-TRANSIENT-RESPONSE 500-mA LOW-DROPOUT VOLTAGE REGULATORS | IC REG LIN 3.3V 500MA 20HTSSOP
Lowest to $2.7798
Texas Instruments
IC REG LDO 2.5V 5A TO220-5
Lowest to $14.1833
Texas Instruments
IC REG LDO 5V 0.2A 8SOIC
Lowest to $4.9403
Texas Instruments
IC REG LDO 3V 50MA 8SOIC
Need more? Email Us
SII Semiconductor Corporation
IC REG LINEAR 4.5V 65MA SOT89-3
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess