EN
  • EN
  • DE

ADP7157ACPZ-01-R7

Part No ADP7157ACPZ-01-R7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LIN POS ADJ 1.2A 10LFCSP / Linear Voltage Regulator IC Positive Adjustable 1 Output 1.2A 10-LFCSP-WD (3x3)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Output Configuration Positive
Output Type Adjustable
Number of Regulators 1
Voltage - Input (Max) 5.5V
Voltage - Output (Min/Fixed) 1.2V
Voltage - Output (Max) 1.8V
Voltage Dropout (Max) 0.17V @ 1.2A
Current - Output 1.2A
Current - Quiescent (Iq) 8 mA
Current - Supply (Max) 12 mA
PSRR 70dB ~ 52dB (1kHz ~ 1MHz)
Control Features Enable
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package 10-VFDFN Exposed Pad, CSP
Supplier Device Package 10-LFCSP-WD (3x3)
Base Product Number ADP7157
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 505-ADP7157ACPZ-01-R7DKR,-2735-ADP7157ACPZ-01-R7DKR,2156-ADP7157ACPZ-01-R7-505,ADP7157ACPZ-01-R7-ND,505-ADP7157ACPZ-01-R7TR-ND,-2735-ADP7157ACPZ-01-R7CT,505-ADP7157ACPZ-01-R7CT,505-ADP7157ACPZ-01-R7TR
Standard Package 1,500
Win Source Part Number 1317021-ADP7157ACPZ-01-R7
Ultra Librarian 3D Model Ultra Librarian ADP7157ACPZ-01-R7 CAD Model

Description

ADP7157ACPZ-01-R7 Linear Regulator by Analog Devices Inc.

The ADP7157ACPZ-01-R7 is a state-of-the-art linear regulator manufactured by Analog Devices Inc., a renowned leader in the semiconductor industry. This high-performance component is designed to deliver a stable and precise output voltage, which makes it an ideal solution for sensitive analog and RF applications where power supply noise can adversely affect system performance.

With its advanced design, the ADP7157ACPZ-01-R7 boasts exceptional accuracy and low noise, providing a clean power supply that enhances the overall performance and reliability of electronic systems. The device is capable of sourcing up to 800 mA of output current, ensuring sufficient power for a wide range of applications.

The regulator operates over a wide input voltage range, from 2.3 V to 20 V, and offers an adjustable output voltage from 1.2 V to 19.5 V, giving designers the flexibility to use it in various configurations and with multiple power sources. Additionally, the ADP7157ACPZ-01-R7 features an impressive low dropout voltage, which is critical for applications that require efficient operation with minimal power loss.

One of the key attributes of this linear regulator is its low quiescent current, which makes it an excellent choice for battery-powered devices where extending battery life is crucial. Furthermore, the ADP7157ACPZ-01-R7 is equipped with several protective features, including overcurrent protection, thermal shutdown, and reverse battery protection, safeguarding the device and the system it powers from potential damage due to abnormal operating conditions.

The device comes in a compact LFCSP (Lead Frame Chip Scale Package) with a size of 3 mm x 3 mm, allowing for high-density board layouts and saving valuable board space in space-constrained applications. The ADP7157ACPZ-01-R7 is also characterized by a wide operating temperature range, making it suitable for industrial and automotive environments that demand robust performance under varying temperature conditions.

In summary, the ADP7157ACPZ-01-R7 from Analog Devices Inc. is a top-tier linear regulator that combines precision, low noise, and high efficiency with a comprehensive set of features, making it a versatile power management solution for a broad spectrum of electronic systems.

You May Also Be Interested in

Diodes Incorporated
IC REG LDO 3.5V 0.3A SOT25
Lowest to $0.5804
Texas Instruments
IC REG LDO 5V 0.2A 8SOIC
Lowest to $4.9403
ON Semiconductor
IC REG LDO 3.3V 1.5A D2PAK
Lowest to $8.6667
Microchip Technology
IC REG LDO 1.6V/3.3V 10MLF
Need more? Email Us
ON Semiconductor
300 mA, Low Dropout Voltage Regulator | IC REG LINEAR 2.5V 300MA DPAK
Lowest to $1.2657
Texas Instruments
LP38693-ADJ 500mA Low Dropout CMOS Linear Regulators with Adjustable Output Stable with Ceramic Output Capacitors | IC REG LIN POS ADJ 500MA 6WSON
Lowest to $0.7597
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Texas Instruments
IC REG LDO 3V 50MA 8SOIC
Need more? Email Us
STMicroelectronics
3A, VERY LOW DROP VOLTAGE REGULATORS | IC REG LINEAR 1.8V 3A P2PAK-4
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.3493 $61.3972
8+ $12.5943 $100.7544
13+ $12.2008 $158.6104
17+ $11.8072 $200.7224
22+ $11.4136 $251.0992
30+ $10.2329 $306.9870
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess