EN
  • EN
  • DE

ADP7158ACPZ-1.2-R7

Part No ADP7158ACPZ-1.2-R7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 1.2V 2A 10LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 10-LFCSP-WD (3x3)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage - Input (Max) 5.5V
Voltage - Output (Min/Fixed) 1.2V
Current - Output 2A
Current - Quiescent (Iq) 8 mA
Current - Supply (Max) 14 mA
PSRR 70dB ~ 50dB (1kHz ~ 1MHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package 10-VFDFN Exposed Pad, CSP
Supplier Device Package 10-LFCSP-WD (3x3)
Base Product Number ADP7158
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 505-ADP7158ACPZ-1.2-R7CT,-2735-ADP7158ACPZ-1.2-R7CT,505-ADP7158ACPZ-1.2-R7DKR,ADP7158ACPZ-1.2-R7DKR,ADP7158ACPZ-1.2-R7CT-ND,ADP7158ACPZ-1.2-R7CT,ADP7158ACPZ-1.2-R7DKR-ND,ADP7158ACPZ-1.2-R7TR-ND,ADP7158ACPZ-1.2-R7-ND,ADP7158ACPZ-1.2-R7TR,505-ADP7158ACPZ-1.2-R7TR,-2735-ADP7158ACPZ-1.2-R7DKR,2156-ADP7158ACPZ-1.2-R7-505
Standard Package 1,500
Win Source Part Number 1320155-ADP7158ACPZ-1.2-R7
Ultra Librarian 3D Model Ultra Librarian ADP7158ACPZ-1.2-R7 CAD Model

Description

ADP7158ACPZ-1.2-R7 Linear Regulator by Analog Devices Inc.

The ADP7158ACPZ-1.2-R7 is a high-performance CMOS linear regulator offered by Analog Devices Inc., a renowned leader in the manufacturing of precision integrated circuits. This particular model delivers a fixed output voltage of 1.2V, which is ideal for sensitive analog and RF applications where a stable and clean power supply is crucial for optimal performance.

With an impressive low dropout voltage and low noise characteristics, the ADP7158 series ensures energy-efficient operation and minimal interference in the circuitry it powers. The device is capable of providing up to 200 mA of output current, making it a suitable choice for a wide range of applications, from portable devices to industrial controls.

The ADP7158ACPZ-1.2-R7 comes in a compact LFCSP (Lead Frame Chip Scale Package) with a part number suffix 'R7', indicating its packaging type, which is a 7" inch reel. This packaging is designed for automated assembly processes, making it an excellent choice for high-volume production environments.

Key features of the ADP7158ACPZ-1.2-R7 include:

  • Fixed output voltage of 1.2V
  • Low dropout voltage for improved efficiency
  • Low noise operation for sensitive application requirements
  • Up to 200 mA of output current
  • Overcurrent and thermal protection for enhanced reliability
  • Wide operating temperature range suitable for industrial applications
  • Compact LFCSP package for space-constrained applications

This linear regulator also features several protective mechanisms such as overcurrent protection and thermal shutdown, which safeguard the device and the system it's powering from potential damage due to abnormal operating conditions.

Whether you're designing power supplies for precision analog devices, RF applications, or looking to improve power management in portable devices, the ADP7158ACPZ-1.2-R7 from Analog Devices Inc. offers a reliable and high-quality solution that meets stringent performance criteria.

For more detailed technical specifications, application notes, and support resources, please visit the Analog Devices Inc. website or contact their customer support for assistance.

You May Also Be Interested in

Texas Instruments
200-mA, Low IQ, Low-Noise, Low-Dropout Regulator
Lowest to $0.9411
SII Semiconductor Corporation
HIGH RIPPLE-REJECTION AND LOW DROPOUT HIGH OUTPUT CURRENT CMOS VOLTAGE REGULATOR
Lowest to $0.3860
Texas Instruments
IC REG LDO 1.8V 1.5A DDPAK
Lowest to $3.1315
Diodes Incorporated
IC REG LDO 1V 0.3A SOT23
Lowest to $0.1241
Microchip Technology
IC REG LDO 2.75V 0.15A SOT23-5
Lowest to $0.3892
Panasonic
Need more? Email Us
Panasonic
AC-DC switching power supply control IC with standby mode
Need more? Email Us
ON Semiconductor
IC REG LDO 10V 0.1A 8SOIC
Lowest to $2.1298
STMicroelectronics
1.5A Low drop positive voltage regulator adjustable and fixed
Lowest to $0.5107

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.5945 $62.3780
8+ $12.7955 $102.3640
13+ $12.3957 $161.1441
17+ $11.9958 $203.9286
22+ $11.5960 $255.1120
29+ $10.3964 $301.4956
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,850 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess