EN
  • EN
  • DE

ADPA7007AEHZ-R7

Part No ADPA7007AEHZ-R7
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description IC RF AMP GPS 20GHZ-44GHZ 18CLCC / RF Amplifier IC General Purpose 20GHz ~ 44GHz 18-CLCC (7x7)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Amplifiers
Mfr Analog Devices Inc.
Series ADPA
Package Tape & Reel
Frequency 20GHz ~ 44GHz
P1dB 30dBm
Gain 20.5dB
Noise Figure 6dB
RF Type General Purpose
Voltage - Supply 4V ~ 5V
Current - Supply 1.4A
Test Frequency 26GHz ~ 34GHz
Mounting Type Surface Mount
Package / Case 18-LCQFN Exposed Pad
Supplier Device Package 18-CLCC (7x7)
Standard Package 500
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN MMIC 3A001B2D
HTSUS 8542.33.0001
Win Source Part Number 1345513-ADPA7007AEHZ-R7
Ultra Librarian 3D Model Ultra Librarian ADPA7007AEHZ-R7 CAD Model

Description

ADPA7007AEHZ-R7 - High-Performance Power Amplifier by Analog Devices Inc.

The ADPA7007AEHZ-R7 is a state-of-the-art microwave power amplifier designed and manufactured by Analog Devices Inc., a leader in high-performance analog technology. Engineered to deliver exceptional performance across a wide frequency range, this amplifier is an ideal choice for a variety of applications, including telecommunications, aerospace, defense, and test equipment.

Key Features:

  • Frequency Range: The ADPA7007AEHZ-R7 operates effectively over a broad frequency range, making it versatile for multiple RF applications.
  • High Gain: It provides a high gain which ensures that weak signals are amplified significantly, enhancing the overall system performance.
  • Output Power: The device delivers a substantial amount of output power, which is critical for applications that require a strong signal transmission.
  • Efficiency: Designed with power efficiency in mind, the ADPA7007AEHZ-R7 helps in reducing the overall power consumption of the system it's integrated into.
  • Thermal Management: The amplifier is built with a robust thermal management system, ensuring reliable operation even under high-temperature conditions.
  • Package: The product comes in a compact package, which is conducive to space-constrained applications without compromising on performance.

Applications:

  • Telecommunications Infrastructure
  • Military and Defense Systems
  • Satellite Communications
  • Test and Measurement Equipment

With its advanced design, the ADPA7007AEHZ-R7 is engineered to provide reliable and consistent performance. Analog Devices Inc. has integrated its extensive experience in RF and microwave technology into this product, ensuring that it meets the stringent requirements of high-performance applications. Whether you are developing communication systems, engaging in electronic warfare, or setting up sophisticated test environments, the ADPA7007AEHZ-R7 is a power amplifier that can meet and exceed your expectations.

For more detailed specifications and application support, customers are encouraged to contact Analog Devices Inc. or visit their website to access comprehensive technical documentation and support resources.

You May Also Be Interested in

Broadcom Limited
IC POWER AMP / RF Amplifier IC
Lowest to $3.5909
Analog Devices Inc.
IC RF AMP 2GHZ-28GHZ 16CLCC / RF Amplifier IC 2GHz ~ 28GHz 16-CLCC-HS (6x6)
Lowest to $498.4963
Analog Devices Inc.
LO NOISE AMP CHIP, 2 - 4 GHZ / RF Amplifier IC
Lowest to $157.8948
Analog Devices Inc.
IC AMP VSAT 40GHZ-43.5GHZ 16CSMT / RF Amplifier IC VSAT, DBS 40GHz ~ 43.5GHz 16-CSMT (6x6)
Need more? Email Us
Analog Devices Inc.
50-90GHZ LNA DIE / RF Amplifier IC General Purpose 50GHz ~ 95GHz Die
Lowest to $375.3750
Microchip Technology
IC RF AMP 4.9GHZ-6GHZ 12QFN / RF Amplifier IC 4.9GHz ~ 6GHz 12-QFN (2x2)
Lowest to $0.4897
NXP / Nexperia
AIRFAST POWER AMPLIFIER MODULE,
Need more? Email Us
Maxim Integrated
IC AMP AM FM 148KHZ-30MHZ 24TQFN / RF Amplifier IC AM, FM 148kHz ~ 30MHz, 65MHz ~ 162.5MHz 24-TQFN (4x4)
Lowest to $8.7970
Atlanta Micro Inc.
IC RF AMP GPS 0HZ-8GHZ 16QFN / RF Amplifier IC General Purpose 0Hz ~ 8GHz 16-QFN (3x3)
Lowest to $33.3379

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess