EN
  • EN
  • DE

ADPA7007C-KIT

Part No ADPA7007C-KIT
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description IC RF AMP GPS 18GHZ-44GHZ DIE / RF Amplifier IC General Purpose 18GHz ~ 44GHz Die
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Amplifiers
Mfr Analog Devices Inc.
Series ADPA
Package Tray
Frequency 18GHz ~ 44GHz
P1dB 30dBm
Gain 21dB
Noise Figure 6.5dB
RF Type General Purpose
Voltage - Supply 4V ~ 5V
Current - Supply 1.4A
Test Frequency 36GHz ~ 44GHz
Mounting Type Surface Mount
Package / Case Die
Supplier Device Package Die
Base Product Number ADPA7007
Standard Package 2
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN MMIC 3A001B2D
HTSUS 8542.39.0001
Win Source Part Number 1345422-ADPA7007C-KIT
Ultra Librarian 3D Model Ultra Librarian ADPA7007C-KIT CAD Model

Description

The ADPA7007C-KIT is a cutting-edge product from Analog Devices Inc., designed to cater to the advanced needs of RF and microwave applications. This product is a testament to Analog Devices' commitment to providing innovative solutions that enhance performance and reliability in critical applications.

Key Features:

  • High Performance: The ADPA7007C-KIT is engineered to deliver exceptional performance, offering high gain, efficiency, and linearity across its operating range.
  • Wide Frequency Range: This product operates over a broad frequency spectrum, making it versatile for various applications in the RF domain.
  • Robust Design: Built with durability in mind, the ADPA7007C-KIT can withstand challenging environmental conditions, ensuring longevity and reliability.
  • Easy Integration: The kit is designed for ease of integration into existing systems, simplifying the design-in process and reducing time to market.

Applications:

The ADPA7007C-KIT is suitable for a wide range of applications, including but not limited to:

  • Telecommunications infrastructure
  • Test and measurement equipment
  • Defense and aerospace systems
  • Satellite communications

Product Specifications:

Parameter Value
Manufacturer Analog Devices Inc.
Product Category RF Amplifier Kit
Part Number ADPA7007C-KIT
Frequency Range Specified over a range
Gain High gain levels
Linearity Excellent linearity

Conclusion:

The ADPA7007C-KIT from Analog Devices Inc. represents a harmonious blend of performance, versatility, and reliability. It is an ideal choice for professionals seeking to enhance their RF and microwave systems with a product that promises to deliver outstanding results consistently.

You May Also Be Interested in

MACOM Technology Solutions
IC RF AMP GPS 1MHZ-2.05GHZ SMD
Need more? Email Us
A17
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-1.1GHZ TO8
Need more? Email Us
MACOM Technology Solutions
500W, 48V, 2300-2400 MHZ, GAN-SI
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER, 5MM, 32LD PQFN, LNA,
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-600MHZ SMD
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-550MHZ TO8
Need more? Email Us
A77
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-600MHZ TO8
Need more? Email Us
MACOM Technology Solutions
PA,1W, 71-86 GHZ, HIGH LINEARITY
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ TO8
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess