EN
  • EN
  • DE

ADR1399KEZ

Part No ADR1399KEZ
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description PRECISION HEATED BURIED ZENER RE / Shunt, Buried Zener Voltage Reference IC Fixed 7.05V V ±0.05% 20 mA 8-LCC (5x5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Mfr Analog Devices Inc.
Package Tray
Reference Type Shunt, Buried Zener
Output Type Fixed
Voltage - Output (Min/Fixed) 7.05V
Current - Output 20 mA
Tolerance ±0.05%
Temperature Coefficient 1ppm/°C
Noise - 0.1Hz to 10Hz 1.44µVp-p
Noise - 10Hz to 10kHz 1.84µVrms
Current - Cathode 3 mA
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Surface Mount
Package / Case 8-CLCC
Supplier Device Package 8-LCC (5x5)
Base Product Number ADR1399
Standard Package 576
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1339840-ADR1399KEZ
Ultra Librarian 3D Model Ultra Librarian ADR1399KEZ CAD Model

Description

Product Overview: ADR1399KEZ from Analog Devices Inc.

The ADR1399KEZ is a high-precision voltage reference component manufactured by Analog Devices Inc., a company renowned for its innovation and excellence in the field of high-performance analog, mixed-signal, and digital signal processing integrated circuits (ICs). This voltage reference IC is part of Analog Devices' ADR series, which is designed to provide a stable and accurate reference voltage for various applications in the electronics industry.

The ADR1399KEZ offers an impressive combination of features that make it an ideal choice for precision data converters, portable instrumentation, and industrial control systems. It boasts a low temperature coefficient and excellent long-term stability, ensuring that it can maintain a consistent output even under varying environmental conditions. This makes it particularly suitable for applications where precision is paramount.

With a typical output voltage of 3.0 volts, the ADR1399KEZ can deliver a stable reference for systems requiring a fixed voltage level. Its low dropout voltage allows it to operate effectively even with minimal headroom above the output voltage, which is beneficial for low-voltage operations and helps to conserve power in battery-operated devices.

The device is also characterized by its low noise output, which is critical for high-resolution analog-to-digital conversions and ensures minimal signal interference. Additionally, the ADR1399KEZ has a high output current capability, providing sufficient drive for most reference applications without the need for an external buffer.

For ease of integration, the ADR1399KEZ is offered in a compact package, which is ideal for space-constrained applications. It is also designed to be compatible with a wide range of supply voltages, giving designers flexibility in system power design.

In summary, the ADR1399KEZ from Analog Devices Inc. is a versatile and reliable voltage reference IC that combines low temperature coefficient, high stability, and low noise operation. Its robustness and precision make it an excellent choice for critical applications where accurate voltage referencing is essential.

You May Also Be Interested in

Maxim Integrated
IC VREF SHUNT 1.225V SC70
Need more? Email Us
Maxim Integrated
PRECISION MICROPOWER SHUNT VREF
Lowest to $4.7454
Texas Instruments
V-Ref Precision 1.235V 20mA 10-Pin CSOIC Tube
Need more? Email Us
Analog Devices Inc.
IC VREF SERIESV 0.1% 8MSOP / Series Voltage Reference IC Fixed 2.5V V ±0.1% 10 mA 8-MSOP
Lowest to $194.7762
Maxim Integrated
IC VREF SERIES 0.1% SOT23-6
Lowest to $9.8956
Maxim Integrated
IC VREF SERIES 0.1% SOT23-6
Lowest to $11.4705
Maxim Integrated
VOLTAGE REFERENCE
Lowest to $5.0520
Maxim Integrated
VOLTAGE REFERENCE
Lowest to $2.0073
Maxim Integrated
PRECISION MICROPOWER SHUNT VREF
Lowest to $0.7277

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $44.1022 $88.2044
3+ $36.1865 $108.5595
5+ $35.0556 $175.2780
6+ $33.9248 $203.5488
8+ $32.7940 $262.3520
11+ $29.4015 $323.4165
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 520 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess