EN
  • EN
  • DE

ADSC583WCBCZ3A10

Part No ADSC583WCBCZ3A10
Manufacturer Analog Devices Inc.
Catalog Embedded - DSP (Digital Signal Processors)
Description ARM 2X3MB SHARC SINGLEDDR LPC PK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
Mfr Analog Devices Inc.
Series Automotive
Package Tray
Type Floating Point
Interface CAN, EBI/EMI, Ethernet, DAI, I²C, MMC/SD/SDIO, SPI, SPORT, UART/USART, USB OTG
Clock Rate 300MHz
Non-Volatile Memory ROM (512kB)
On-Chip RAM 384kB
Voltage - I/O 3.30V
Voltage - Core 1.10V
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting Type Surface Mount
Package / Case 349-LFBGA, CSPBGA
Supplier Device Package 349-CSPBGA (19x19)
Base Product Number ADSC583
Standard Package 1
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Win Source Part Number 1345536-ADSC583WCBCZ3A10
Ultra Librarian 3D Model Ultra Librarian ADSC583WCBCZ3A10 CAD Model

Description

The ADSC583WCBCZ3A10, from Analog Devices Inc., is a high-performance, mixed-signal control processor that is part of their precision signal processing range. This device is designed to cater to a wide array of applications, including industrial control systems, medical devices, automotive systems, and complex signal processing tasks that require a robust and efficient solution.

Key Features and Benefits

  • Integrated Dual-Core Processor: The ADSC583WCBCZ3A10 features a dual-core processor that combines the power of an ARM Cortex-M3 core with a DSP core, allowing for efficient handling of both control and signal processing tasks.
  • High Precision Analog I/O: This device boasts high-precision analog inputs and outputs, providing exceptional accuracy and dynamic range for sensitive applications.
  • Advanced Peripherals: A suite of advanced peripherals, including multi-channel DMA, timers, and communication interfaces such as SPI, I2C, UART, and CAN, are available to support a wide range of external devices.
  • Robust Security Features: With an emphasis on security, the ADSC583WCBCZ3A10 is equipped with features designed to protect against unauthorized access and ensure the integrity of data.
  • Energy Efficient: The device is designed for energy efficiency, making it suitable for battery-powered or energy-sensitive applications.
  • Easy Integration: The compact BGA package and comprehensive development tools facilitate easy integration into existing designs and rapid development of new products.

Applications

The ADSC583WCBCZ3A10 is versatile enough to be used in various sectors. It is particularly well-suited for:

  • Industrial Automation and Control Systems
  • Automotive Control Units
  • Medical Imaging and Diagnostic Equipment
  • Complex Digital Signal Processing Applications

In summary, the ADSC583WCBCZ3A10 from Analog Devices Inc. is a sophisticated control processor that offers a balanced mix of performance, precision, and power efficiency. Its rich feature set and flexibility make it an ideal choice for designers looking to create advanced, reliable, and secure systems across a broad range of applications.

You May Also Be Interested in

Texas Instruments
FIXED-POINT DIGITAL SIGNAL PROCE
Lowest to $31.3928
Texas Instruments
IC DSP FIXED-POINT 361-NFBGA
Need more? Email Us
Texas Instruments
IC FIXED-POINT DSP 179-BGA
Lowest to $48.0536
Analog Devices Inc.
IC DSP 16BIT 533MHZ 289CSBGA
Need more? Email Us
Analog Devices Inc.
IC DSP 400MHZ 1.4V 120LQFP
Lowest to $390.9091
Texas Instruments
IC DSP FIX/FLOAT POINT 841FCBGA
Need more? Email Us
Texas Instruments
IC DSP FIXED POINT 176LQFP
Need more? Email Us
Texas Instruments
IC DGTL SIGNAL PROCESSOR 144-BGA
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 266MHZ 196CSBGA
Lowest to $261.6542

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess