EN
  • EN
  • DE

ADSP-21364YSWZ-2AA

Part No ADSP-21364YSWZ-2AA
Manufacturer Analog Devices Inc.
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DSP 32BIT 200MHZ EPAD 144LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>DSP (Digital Signal Processors)
Manufacturer Analog Devices Inc.
Packaging Tray
Type Floating Point
Interface DAI, SPI
Clock Rate 200MHz
Non-Volatile Memory ROM (512kB)
On-Chip RAM 384kB
Voltage - I/O 3.30V
Voltage - Core 1.00V
Temperature Range - Operating -40°C ~ 105°C
Mounting Surface Mount
Case / Package 144-LQFP Exposed Pad
Supplier Device Package 144-LQFP-EP (20x20)
Base Product Number ADSP-21364
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number 2156-ADSP-21364YSWZ-2AA,ANAANAADSP-21364YSWZ-2AA
Standard Package 1
Win Source Part Number 1321810-ADSP-21364YSWZ-2AA
Ultra Librarian 3D Model Ultra Librarian ADSP-21364YSWZ-2AA CAD Model

Description

The ADSP-21364YSWZ-2AA is a high-performance digital signal processor (DSP) from Analog Devices Inc., renowned for its exceptional processing power and versatility in handling complex signal processing tasks. This DSP is part of the SHARC® processor family, which is well-known for its floating-point prowess, making it an ideal choice for a wide range of applications, including audio processing, medical imaging, industrial control, and defense systems.

Key Features:

  • High Processing Power: The ADSP-21364 features a 32-bit/40-bit floating-point processor core, capable of executing up to 333 MHz, which translates to 2.0 GFLOPs of processing power. This ensures smooth and efficient handling of computationally intensive tasks.
  • Large On-Chip Memory: It comes with 2 MB of on-chip memory, including both RAM and ROM. This generous memory allocation allows for the storage of large code bases and data sets, reducing the need for external memory components.
  • Integrated I/O Peripherals: This DSP includes a variety of integrated I/O peripherals, such as UART, SPI, SPORT, and CAN interfaces, facilitating easy communication with other devices and systems.
  • Flexible Power Management: With its dynamic power management capabilities, the ADSP-21364YSWZ-2AA allows for control over both performance and power consumption, making it suitable for power-sensitive applications.

Applications:

The versatility of the ADSP-21364YSWZ-2AA DSP makes it an excellent choice for a broad spectrum of applications. It is particularly well-suited for:

  • Professional and consumer audio systems
  • Automotive audio and navigation systems
  • Medical imaging devices like MRI and ultrasound
  • Industrial control systems
  • Instrumentation and measurement devices
  • Defense and aerospace systems where signal processing is critical

Package and Quality:

The ADSP-21364YSWZ-2AA is available in a 208-lead LQFP (Lead-frame Quad Flat Pack) package, ensuring a compact footprint for space-constrained applications. Analog Devices Inc. is committed to high standards of quality and reliability, and this DSP is no exception, meeting stringent industry requirements.

You May Also Be Interested in

Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us
NXP / Nexperia
Lowest to $6.9789
Texas Instruments
IC DGTL SIGNAL PROCESSOR 144-BGA
Need more? Email Us
Analog Devices Inc.
IC DSP LP 512KB L2SR 184BGA
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us
NXP / Nexperia
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess