EN
  • EN
  • DE
  • IT

ADSP-21583KBCZ-4A

Part No ADSP-21583KBCZ-4A
Manufacturer Analog Devices Inc.
Catalog Embedded - DSP (Digital Signal Processors)
Description 2X 3MB SHARC ,SINGLE DDR,LPC PKG
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>DSP (Digital Signal Processors)
Manufacturer Analog Devices Inc.
Packaging Tray
Type Floating Point
Interface CAN, EBI/EMI, Ethernet, DAI, I²C, MMC/SD/SDIO, SPI, SPORT, UART/USART, USB OTG
Clock Rate 450MHz
Non-Volatile Memory ROM (512kB)
On-Chip RAM 384kB
Voltage - I/O 3.30V
Voltage - Core 1.10V
Temperature Range - Operating 0°C ~ 70°C
Mounting Surface Mount
Case / Package 349-LFBGA, CSPBGA
Supplier Device Package 349-CSPBGA (19x19)
Base Product Number ADSP-21583
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Standard Package 1
Win Source Part Number 1321822-ADSP-21583KBCZ-4A
Ultra Librarian 3D Model Ultra Librarian ADSP-21583KBCZ-4A CAD Model

Description

The ADSP-21583KBCZ-4A is a cutting-edge digital signal processor (DSP) from the renowned manufacturer Analog Devices Inc. Designed to cater to the demanding needs of high-performance audio, automotive, and industrial applications, this processor is part of the ADSP-2158x series, known for its exceptional processing power and efficiency.

Key Features:

  • Sharc+ Core: Equipped with the advanced SHARC+ core, the ADSP-21583KBCZ-4A offers superior signal processing capabilities, making it ideal for complex algorithms and audio processing tasks.
  • High Clock Speed: With a clock speed of up to 450MHz, this DSP can handle high-throughput tasks with ease, ensuring that your applications run smoothly and efficiently.
  • Memory: It includes integrated L1 and L2 caches and supports a variety of external memory interfaces, allowing for flexible system design and ample storage for code and data.
  • Peripheral Set: The ADSP-21583KBCZ-4A comes with a comprehensive set of peripherals, including SPI, UART, CAN, and USB interfaces, providing versatile connectivity options for a wide range of applications.
  • Dual-Core Option: This DSP also supports dual-core operation, enabling parallel processing and increased system performance.

Applications:

The ADSP-21583KBCZ-4A is ideally suited for a variety of applications that require high-speed signal processing, such as:

  • Professional and consumer audio systems
  • Automotive audio and infotainment
  • Industrial control systems
  • Instrumentation and measurement equipment
  • Communication infrastructure

Quality and Reliability:

Analog Devices Inc. is known for its commitment to quality and reliability, and the ADSP-21583KBCZ-4A is no exception. Manufactured to meet the highest industry standards, this DSP ensures long-term performance and stability in even the most challenging environments.

Get Started:

To integrate the ADSP-21583KBCZ-4A into your next project, visit the Analog Devices Inc. website for datasheets, technical documentation, and support resources. With its robust feature set and proven performance, the ADSP-21583KBCZ-4A is the DSP of choice for developers looking to push the boundaries of digital signal processing.

You May Also Be Interested in

Texas Instruments
DIGITAL SIGNAL PROCESSOR
Need more? Email Us
Analog Devices Inc.
IC DSP LP 512KB L2SR 184BGA
Need more? Email Us
Analog Devices Inc.
32BIT SIGMADSP AUDIO 16K/48K /
Lowest to $20.5560
Analog Devices Inc.
ADSP-SC584W REV 1.2
Need more? Email Us
Analog Devices Inc.
ARM 2X3MB SHARC SINGLEDDR LPC PK
Need more? Email Us
Texas Instruments
DIGITAL SIGNAL PROCESSOR
Lowest to $81.4154
Analog Devices Inc.
BLK+PROCW/128KB L2 SRAM&DDR
Need more? Email Us
Texas Instruments
IC DSP FIX/FLOAT POINT 841FCBGA
Need more? Email Us
Texas Instruments
IC DGTL SIGNAL PROCESSOR 144LQFP
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.6918
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess