EN
  • EN
  • DE

ADSST-AVR-1147

Part No ADSST-AVR-1147
Manufacturer Analog Devices Inc.
Catalog PMIC - Energy Metering
Description IC ENERGY MANAGEMENT / Meter IC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Energy Metering
Mfr Analog Devices Inc.
Package Tray
Product Status Obsolete
Base Product Number ADSST-AVR-1147
Standard Package 1
MSL Level 1 (Unlimited)
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 1345475-ADSST-AVR-1147
Ultra Librarian 3D Model Ultra Librarian ADSST-AVR-1147 CAD Model

Description

The ADSST-AVR-1147 is a high-performance microcontroller from Analog Devices Inc., designed to cater to a wide range of applications requiring efficient signal processing capabilities. This advanced microcontroller is part of Analog Devices' renowned series of audio and video processors, built to deliver exceptional quality and reliability.

Key Features

  • Advanced Signal Processing: Equipped with powerful DSP capabilities, the ADSST-AVR-1147 is ideal for audio, video, and other signal processing tasks.
  • High Integration: This microcontroller integrates multiple functions and peripherals to reduce the overall system complexity and cost.
  • Robust Audio Support: With its dedicated audio processing features, the ADSST-AVR-1147 can handle complex audio algorithms, making it perfect for high-fidelity audio applications.
  • Energy Efficient: Designed with power efficiency in mind, it ensures low power consumption for battery-powered and energy-sensitive applications.
  • Flexible Connectivity: A comprehensive set of interfaces, including I2C, SPI, and UART, allows for easy integration into existing systems and peripherals.

Applications

The versatility of the ADSST-AVR-1147 makes it suitable for a diverse range of applications. It is particularly well-suited for:

  • Home theater systems
  • Professional audio equipment
  • Automotive audio and infotainment systems
  • Active noise cancellation headphones
  • Industrial control systems

Technical Specifications

Parameter Value
CPU Core 32-bit DSP
Operating Voltage 1.8V - 3.3V
Memory On-chip RAM and Flash
I/O Ports Multiple Digital and Analog I/Os
Package Surface-mount

In summary, the ADSST-AVR-1147 by Analog Devices Inc. is a robust microcontroller solution for designers looking for a single-chip solution that offers superior signal processing, a wide range of integrated features, and flexibility for various applications.

You May Also Be Interested in

Analog Devices Inc.
IC MEASUREMENT ENERGY CSP / Meter IC
Need more? Email Us
Microchip Technology
IC ENERGY METER FRONT 6CH 28SSOP / 3 Phase Meter IC 28-SSOP
Lowest to $5.1881
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
Analog Devices Inc.
IC MONITOR QUAD UV/OV 16LFCSP / Single Phase Meter IC 16-LFCSP-WQ (4x4)
Lowest to $16.5550
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
Analog Devices Inc.
IC MEASUREMENT ENERGY CSP / Meter IC
Need more? Email Us
Microchip Technology
IC ENERGY METER SSOP / Meter IC
Lowest to $8.1612
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess