EN
  • EN
  • DE

ADUC842BCPZ8-5

Part No ADUC842BCPZ8-5
Manufacturer Analog Devices Inc.
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 8KB FLASH 56LFCSP / 8052 MicroConverter® ADuC8xx Microcontroller IC 8-Bit 16.78MHz 8KB (8K x 8) FLASH 56-LFCSP-VQ (8x8)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Analog Devices Inc.
Packaging Tray
Core Processor 8052
Core Size 8-Bit
Speed 16.78MHz
Connectivity I2C, SPI, UART/USART
Peripherals DMA, PSM, PWM, Temp Sensor, WDT
Number of I/O 32
Program Memory Size 8KB (8K x 8)
Program Memory Type FLASH
RAM Size 2.25K x 8
Voltage - Supply (Vcc/Vdd) 4.75V ~ 5.25V
Data Converters A/D 8x12b; D/A 2x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 56-VFQFN Exposed Pad, CSP
Supplier Device Package 56-LFCSP-VQ (8x8)
Base Product Number ADUC842
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number 2156-ADUC842BCPZ8-5,ANAANAADUC842BCPZ8-5
Standard Package 1
Win Source Part Number 1322953-ADUC842BCPZ8-5
Ultra Librarian 3D Model Ultra Librarian ADUC842BCPZ8-5 CAD Model

Description

Product Overview: ADUC842BCPZ8-5 from Analog Devices Inc.

The ADUC842BCPZ8-5 is a highly integrated, multifunctional microcontroller unit (MCU) designed for precision analog control applications. Manufactured by Analog Devices Inc., a leader in high-performance semiconductors, this MCU combines a robust set of features that make it ideal for process control, smart sensing, and industrial automation tasks.

Key Features:

  • Precision Analog Microcontroller: The ADUC842BCPZ8-5 features 12-bit data acquisition system with a multichannel analog-to-digital converter (ADC) and dual 12-bit digital-to-analog converters (DACs), ensuring precise control and measurement capabilities.
  • High-Performance Core: At the heart of this device is an 8-bit MCU core that operates at a frequency of up to 8.192 MHz, providing a perfect balance between processing power and power consumption.
  • Onboard Memory: It comes equipped with 62 kB of nonvolatile Flash/EE memory and 4 kB of data Flash/EE memory, which allows for flexible and reliable data storage and code execution without the need for external memory components.
  • Integrated Peripherals: The device features a range of integrated peripherals including UART, SPI, and I²C serial I/O, along with programmable counters and a watchdog timer, offering extensive interfacing options.
  • Flexible Power Supply: The ADUC842BCPZ8-5 operates within a power supply range of 2.7 V to 5.5 V, making it versatile for various application requirements.
  • Temperature Range: This MCU is designed to operate over an industrial temperature range, ensuring reliable performance in harsh environments.
  • Compact Package: Enclosed in a 56-lead LFCSP (Lead Frame Chip Scale Package), the ADUC842BCPZ8-5 offers a compact footprint suitable for space-constrained applications.

Applications:

The ADUC842BCPZ8-5's combination of analog and digital integration makes it particularly well-suited for:

  • Industrial control systems
  • Instrumentation and measurement devices
  • Smart sensors and transducers
  • Battery-powered devices
  • Automotive control units

With its robust set of features and Analog Devices' commitment to quality, the ADUC842BCPZ8-5 is an excellent choice for designers looking to streamline their product development with a single, integrated solution.

You May Also Be Interested in

Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess