EN
  • EN
  • DE

ADUCM330WFSBCPZ-RL

Part No ADUCM330WFSBCPZ-RL
Manufacturer Analog Devices Inc.
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 96KB FLASH 32LFCSP / ARM® Cortex®-M3 Automotive, AEC-Q100 Microcontroller IC 32-Bit Single-Core 16.384Mhz 96KB (96K x 8) FLASH 32-LFCSP-VQ (6x6)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Analog Devices Inc.
Packaging Reel
Core Processor ARM® Cortex®-M3
Core Size 32-Bit Single-Core
Speed 16.384Mhz
Connectivity LINbus, SPI
Peripherals POR, WDT
Number of I/O 6
Program Memory Size 96KB (96K x 8)
Program Memory Type FLASH
EEPROM Size 4K x 8
RAM Size 10K x 8
Voltage - Supply (Vcc/Vdd) 3.6V ~ 19V
Data Converters A/D 2x20b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 115°C
Mounting Surface Mount
Case / Package 32-VFQFN Exposed Pad, CSP
Supplier Device Package 32-LFCSP-VQ (6x6)
Base Product Number ADUCM330
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 505-ADUCM330WFSBCPZ-RLTR,-2735-ADUCM330WFSBCPZ-RLCT,2156-ADUCM330WFSBCPZ-RL-505,ADUCM330WFSBCPZ-RL-ND,505-ADUCM330WFSBCPZ-RLCT,505-ADUCM330WFSBCPZ-RLDKR,-2735-ADUCM330WFSBCPZ-RLDKR
Standard Package 2,500
Win Source Part Number 1322954-ADUCM330WFSBCPZ-RL
Ultra Librarian 3D Model Ultra Librarian ADUCM330WFSBCPZ-RL CAD Model

Description

Analog Devices Inc. ADUCM330WFSBCPZ-RL Precision Analog Microcontroller

The ADUCM330WFSBCPZ-RL is a highly integrated, precision analog microcontroller designed by Analog Devices Inc. specifically for battery-powered applications and direct sensor interfacing. This robust component is built around a powerful ARM Cortex-M3 processor, which provides a perfect blend of energy efficiency and processing capability, making it an ideal solution for complex and demanding applications that require precise data acquisition and control.

This microcontroller features a 16-bit Sigma-Delta analog-to-digital converter (ADC) that offers excellent noise performance and high resolution, which is crucial for applications that require precise measurement, such as industrial control systems, medical devices, and smart sensing technologies. The ADC is supported by multiple input channels and an on-chip temperature sensor, providing versatility and ease of integration into various systems.

With its on-chip power management unit, the ADUCM330WFSBCPZ-RL can operate efficiently across a wide range of supply voltages, ensuring reliable performance even in environments where power supply conditions may vary. The device also includes a variety of peripherals, such as UART, I2C, SPI interfaces, and GPIOs, which allow for easy communication and expansion of functionality.

The ADUCM330WFSBCPZ-RL is housed in a compact 56-lead CSPBGA package, making it suitable for space-constrained applications. Its robust design ensures reliable operation over an extended temperature range, and with Analog Devices Inc.'s commitment to quality, users can expect consistent performance and durability.

Overall, the ADUCM330WFSBCPZ-RL microcontroller is a powerful and versatile component that offers an ideal solution for developers looking to create sophisticated systems with stringent power and precision requirements. Its integration of a high-performance processor with advanced analog features enables designers to achieve more with less, simplifying design and reducing time to market for a wide array of products.

For detailed technical specifications, application notes, and support resources, designers and engineers are encouraged to visit the Analog Devices Inc. website or contact their local sales representative.

You May Also Be Interested in

Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Atmel
Lowest to $2.0975
Microchip Technology
Lowest to $3.1721

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $52.3881 $52.3881
3+ $42.9851 $128.9553
4+ $41.6418 $166.5672
5+ $40.2986 $201.4930
7+ $38.9553 $272.6871
9+ $34.9254 $314.3286
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,140 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess