EN
  • EN
  • DE

ADUM251N0BRIZ-RL

Part No ADUM251N0BRIZ-RL
Manufacturer Analog Devices Inc.
Catalog Digital Isolators
Description DGTL ISO 5000VRMS 5CH GP 16SOIC / General Purpose Digital Isolator 5000Vrms 5 Channel 150Mbps 75kV/µs CMTI 16-SOIC (0.295", 7.50mm Width)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators>Digital Isolators
Mfr Analog Devices Inc.
Series iCoupler®
Package Tape & Reel
Technology Magnetic Coupling
Type General Purpose
Isolated Power No
Number of Channels 5
Inputs - Side 1/Side 2 4/1
Channel Type Unidirectional
Voltage - Isolation 5000Vrms
Common Mode Transient Immunity (Min) 75kV/µs
Data Rate 150Mbps
Propagation Delay tpLH / tpHL (Max) 13ns, 13ns
Pulse Width Distortion (Max) 4.5ns
Rise / Fall Time (Typ) 2.5ns, 2.5ns
Voltage - Supply 1.7V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package 16-SOIC
Base Product Number ADUM251
Other Names ADUM251N0BRIZ-RL,-2735-ADUM251N0BRIZ-RLCT,505-ADUM251N0BRIZ-RLCT,505-ADUM251N0BRIZ-RLDKR,505-ADUM251N0BRIZ-RLTR,-2735-ADUM251N0BRIZ-RLDKR
Standard Package 1,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1244318-ADUM251N0BRIZ-RL
Ultra Librarian 3D Model Ultra Librarian ADUM251N0BRIZ-RL CAD Model

Description

ADUM251N0BRIZ-RL Digital Isolators by Analog Devices Inc.

The ADUM251N0BRIZ-RL is a state-of-the-art digital isolator manufactured by Analog Devices Inc., designed to provide robust electrical signal isolation in various applications. This component utilizes Analog Devices' iCoupler® technology to achieve high-speed data communication between two isolated domains while maintaining excellent insulation characteristics.

Key Features

  • Integrated Isolation: The ADUM251N0BRIZ-RL offers two independent isolation channels, providing flexibility in isolating data lines in accordance with user requirements.
  • Data Rate: Capable of high-speed operation, it supports data rates up to 25 Mbps, ensuring minimal signal delay and high-throughput for critical applications.
  • Isolation Voltage: Certified with an isolation voltage rating of 2500 Vrms for 1 minute, it provides a high level of protection against voltage transients and surges.
  • Low Power Consumption: The device is optimized for low power operation, making it suitable for energy-sensitive designs.
  • Robustness: With its high immunity to electromagnetic interference (EMI), the ADUM251N0BRIZ-RL ensures signal integrity even in harsh industrial environments.
  • Temperature Range: It is operational over a wide temperature range, making it ideal for industrial and automotive applications that require reliable performance under extreme conditions.
  • Package: The component is available in a compact, RoHS-compliant, 16-lead SOIC package, providing ease of integration into a wide variety of designs.

Applications

The ADUM251N0BRIZ-RL digital isolators are particularly well-suited for applications that require high isolation strength and noise immunity, such as:

  • Industrial automation and control systems
  • Isolated sensor interfaces
  • Medical equipment with patient electrical isolation needs
  • Power supply management
  • Automotive systems

Analog Devices Inc.'s commitment to quality and reliability is evident in the ADUM251N0BRIZ-RL, making it a preferred choice for engineers looking to enhance system safety and data integrity in their electronic designs. With its advanced features and proven technology, this digital isolator represents an excellent investment in both performance and protection.

You May Also Be Interested in

Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Skyworks Solutions Inc.
DGTL ISOLTR 1KV 5CH GP 16-SOIC
Need more? Email Us
Texas Instruments
DGTL ISOLTR 3KV 4CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 3CH GP 16-SOIC
Lowest to $8.4546
Analog Devices Inc.
DGTL ISOLTR 5KV 3CH GP 16-SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 2.5KV 4CH GP 16-SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISO 3.75KV 6CH SPI 20-SSOP
Lowest to $12.8233

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.0012 $54.0108
21+ $4.9241 $103.4061
32+ $4.7702 $152.6464
44+ $4.6163 $203.1172
57+ $4.4625 $254.3625
75+ $4.0008 $300.0600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,550 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess