EN
  • EN
  • DE

ADP7104ACPZ-1.8-R7

Part No ADP7104ACPZ-1.8-R7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 1.8V 500MA 8LFCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 25 Weeks
Features Linear Voltage Regulator IC Positive Fixed Output 500mA 8-LFCSP-WD (3x3)
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 8-WFDFN Exposed Pad, CSP
Case / Package 8-LFCSP-WD (3x3)
Family Name ADP7104
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number ADP7104ACPZ-1.8-R7DKR, ADP7104ACPZ18R7, ADP7104ACPZ-1.8-R7CT, ADP7104ACPZ-1.8-R7TR, ADP7104ACPZ-1.8-R7-ND
Quantity per package 1500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 860343-ADP7104ACPZ-1.8-R7
Ultra Librarian 3D Model Ultra Librarian ADP7104ACPZ-1.8-R7 CAD Model

Description

ADP7104ACPZ-1.8-R7: High-Performance CMOS Linear Regulator

The ADP7104ACPZ-1.8-R7 is a cutting-edge linear regulator from the reputable Analog Devices Inc., renowned for its high-performance and reliability in various applications. This regulator is designed to deliver a fixed output voltage of 1.8V, which is ideal for powering sensitive analog and digital circuits that require a stable and precise voltage supply.

Key Features

  • Output Voltage: Fixed at 1.8V, ensuring consistent performance for connected devices.
  • High Accuracy: Maintains tight regulation with an accuracy of ±1%, providing a stable output voltage under varying conditions.
  • Low Dropout: Features a low dropout voltage, enhancing efficiency by allowing operation with minimal input-to-output voltage differential.
  • High Output Current: Capable of delivering up to 500 mA of output current, suitable for a wide range of applications.
  • Thermal Overload Protection: Integrated thermal protection safeguards the device against overheating, ensuring long-term reliability.
  • Current Limiting: Built-in current limit function prevents damage from overcurrent conditions.
  • Low Noise: Exhibits low output noise, making it an excellent choice for noise-sensitive applications such as RF or precision measurement systems.
  • Package: Comes in a compact LFCSP (Lead Frame Chip Scale Package) form factor, suitable for space-constrained applications.

Applications

The ADP7104ACPZ-1.8-R7 is versatile and can be employed in a variety of electronic systems, including but not limited to:

  • High-performance portable and battery-powered devices
  • Medical and healthcare equipment
  • Communications infrastructure
  • Analog and digital sensor systems
  • Data acquisition systems
  • Industrial control systems

Conclusion

With its robust feature set and reliable performance, the ADP7104ACPZ-1.8-R7 from Analog Devices Inc. is an excellent choice for designers looking for a high-quality, fixed-output voltage regulator. Its low dropout, high accuracy, and thermal protection make it a go-to component for ensuring stable power delivery in critical applications.

You May Also Be Interested in

SII Semiconductor Corporation
IC REG LDO 3.7V 1A SOT23-5
Lowest to $0.8277
Diodes Incorporated
IC REG LDO 2.5V 0.3A SOT23
Lowest to $0.0862
STMicroelectronics
3A, VERY LOW DROP VOLTAGE REGULATORS | IC REG LINEAR 1.8V 3A P2PAK-4
Need more? Email Us
Analog Devices Inc.
1 A, Low Dropout, CMOS Linear Regulator
Lowest to $3.3897
NJR Corporation/NJRC
IC REG LDO 20V 0.5A TO220F
Need more? Email Us
Microchip Technology
IC REG LDO 1.6V/3.3V 10MLF
Need more? Email Us
Microchip Technology
IC REG LDO 3V 0.3A 8MSOP
Lowest to $0.7909
Texas Instruments
IC REG LDO 2.5V 5A TO220-5
Lowest to $14.1833
Diodes Incorporated
IC REG LDO 3.3V 0.6A SOT-2233L
Lowest to $0.2034

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.8358 $59.1790
11+ $9.7114 $106.8254
16+ $9.4079 $150.5264
22+ $9.1044 $200.2968
29+ $8.8010 $255.2290
39+ $7.8905 $307.7295
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,930 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess