EN
  • EN
  • DE

ADUM3123ARZ

Part No ADUM3123ARZ
Manufacturer Analog Devices Inc.
Catalog Isolators - Gate Drivers
Description DGTL ISO 3KV 1CH GATE DRVR 8SOIC / 4A Gate Driver Magnetic Coupling 3000Vrms 1 Channel 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators>Isolators - Gate Drivers
Manufacturer Analog Devices Inc.
Packaging Tube
Technology Magnetic Coupling
Number of Channels 1
Voltage - Isolation 3000Vrms
Common Mode Transient Immunity (Min) 50kV/µs
Propagation Delay tpLH / tpHL (Max) 68ns, 68ns
Rise / Fall Time (Typ) 12ns, 12ns
Current - Peak Output 4A
Voltage - Output Supply 4.5V ~ 18V
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Approval Agency CSA, UR, VDE
Base Product Number ADUM3123
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 505-ADUM3123ARZ,-2735-ADUM3123ARZ,ADUM3123ARZ-ND
Standard Package 98
Win Source Part Number 1323573-ADUM3123ARZ
Ultra Librarian 3D Model Ultra Librarian ADUM3123ARZ CAD Model

Description

ADUM3123ARZ Digital Isolator by Analog Devices Inc.

The ADUM3123ARZ is a robust, high-performance digital isolator designed by Analog Devices Inc. to offer superior signal integrity and isolation for a wide range of applications. This component is an essential solution for systems that require the transfer of digital signals across an isolation barrier to ensure safety, noise immunity, and electrical separation.

Key Features

  • High-Speed Operation: The ADUM3123ARZ supports fast signal propagation with minimal propagation delay, making it suitable for high-speed systems that cannot tolerate significant timing discrepancies.
  • Integrated Isolation: With its built-in isolation capabilities, this digital isolator provides robust protection against high-voltage transients and maintains signal integrity even in electrically noisy environments.
  • High Data Rates: It is capable of supporting data rates up to 25 Mbps, ensuring that high-speed data transfer requirements are met with ease.
  • Dual-Channel Configuration: This isolator features a dual-channel configuration, providing two independent isolation channels in a single package, which saves space and simplifies design.
  • Low Power Consumption: Designed with energy efficiency in mind, the ADUM3123ARZ operates with low power consumption, making it ideal for power-sensitive applications.
  • Wide Supply Voltage Range: It operates over a wide supply voltage range, accommodating various system voltages and enhancing compatibility with different logic levels.
  • Robust Insulation: The device offers up to 2.5 kV RMS isolation for one minute, ensuring reliable operation in high-voltage applications.

Applications

The ADUM3123ARZ is a versatile component suitable for a variety of applications, including:

  • Industrial automation and control systems
  • Isolated SPI interfaces
  • Power supply control and monitoring
  • Medical equipment with stringent safety requirements
  • Automotive systems requiring isolation

With its small form factor, the ADUM3123ARZ comes in a compact SOIC-8 package, making it easy to integrate into space-constrained designs. Its robustness and reliability make it a preferred choice for engineers looking for a digital isolation solution that does not compromise on performance or safety.

For detailed specifications, application notes, and support resources, users are encouraged to visit the official Analog Devices Inc. website or contact their technical support for further assistance.

You May Also Be Interested in

ON Semiconductor
OPTOISO 5KV 1CH GATE DVR 6SOP
Lowest to $0.5688
IXYS
OPTOISO 3.75KV 2CH GATE DVR 8DIP
Need more? Email Us
Broadcom Limited
OPTOISO 3.75KV 1CH GATE DRVR 6SO
Lowest to $8.7970
Analog Devices Inc.
DGTL ISO 5KV 1CH GATE DVR 8SOIC
Lowest to $16.1024
Skyworks Solutions Inc.
DGTL ISO 2.5KV 2CH GT DVR 16SOIC
Lowest to $7.7808
Broadcom Limited
OPTOISO 1.5KV 1CH GATE DVR 16DIP
Lowest to $243.3567
Toshiba Semiconductor and Storage
OPTOISO 5KV 1CH GATE DVR 6SO
Need more? Email Us
STMicroelectronics
SNGL ISOLATED GATE DRIVER 24SO
Lowest to $8.2350
Analog Devices Inc.
DGTL ISO 5KV 1CH GATE DVR 8SOIC
Lowest to $13.2334

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.5454 $57.2724
13+ $7.8322 $101.8186
20+ $7.5874 $151.7480
28+ $7.3427 $205.5956
36+ $7.0979 $255.5244
48+ $6.3636 $305.4528
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,800 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess