EN
  • EN
  • DE

OV02640-MFSL-F000

Part No OV02640-MFSL-F000
Manufacturer OmniVision Technologies Inc
Catalog Custom Parts (N - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1161994-OV02640-MFSL-F000
Categories Custom Parts
Manufacturer OmniVision Technologies Inc
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian OV02640-MFSL-F000 CAD Model

Description

The OV02640-MFSL-F000 is a 1/5 inch CMOS image sensor manufactured by OmniVision Technologies Inc. It is designed for mobile phone and other portable device camera applications. This sensor is capable of capturing high-quality images and videos with low power consumption, making it a popular choice for space-constrained and battery-powered devices.

Applications:

  • Mobile Phone Cameras: Used as the primary or secondary camera sensor in smartphones.
  • Tablet Cameras: Integrated into tablet devices for image and video capture.
  • Wearable Devices: Employed in smartwatches, fitness trackers, and other wearables for imaging applications.
  • Security Cameras: Used in compact security cameras for surveillance purposes.
  • Automotive Applications: Utilized in driver monitoring systems and other in-cabin camera systems.

Features:

  • 1/5 inch Optical Format: Compact size for integration into small devices.
  • 2 Megapixel Resolution: Captures images with a resolution of 1600 x 1200 pixels.
  • CMOS Technology: Offers low power consumption and high image quality.
  • OmniPixel3-HS™ Technology: Provides high sensitivity and low noise performance.
  • Integrated Image Processing Functions: Includes automatic exposure control (AEC), automatic white balance (AWB), and automatic black level calibration (ABLC).
  • Support for various output formats: Supports YUV422, RGB565, and JPEG output formats.

Benefits:

  • High-Quality Imaging: Delivers clear and detailed images and videos.
  • Low Power Consumption: Extends battery life in portable devices.
  • Compact Size: Enables integration into small form factor devices.
  • Advanced Image Processing: Enhances image quality and reduces the need for external processing.
  • Versatile Output Formats: Provides flexibility in system design and integration.

Additional Details:

The OV02640-MFSL-F000 typically operates at a voltage of 2.8V for analog and 1.8V for digital. It communicates with the host processor via a standard SCCB (Serial Camera Control Bus) interface. The sensor's performance is optimized for low-light conditions, thanks to OmniVision's OmniPixel3-HS™ technology. The module dimensions and lens characteristics are crucial for proper integration into camera systems, so designers should refer to the official datasheet for detailed mechanical specifications and optical requirements. The sensor's operating temperature range and storage temperature range should also be considered for ensuring reliable performance in the target application environment.

You May Also Be Interested in

Raltron Electronics Corporation
CRYSTAL 24.0000MHZ 10PF SMD / 24 MHz ±10ppm Crystal 10pF 60 Ohms 4-SMD, No Lead
Lowest to $0.0773
Diodes Incorporated
3.3V Hot Insertion 8-Bit 2-Port Nano Switch
Lowest to $1.1573
Omega Engineering
Pressure Xdcr, 10 PSI, Diff, Current;
Need more? Email Us
Rohm Semiconductor
Lowest to $0.3269
QSI
Need more? Email Us
Rohm Semiconductor
Need more? Email Us
Norgren
Vacuum Pump, multiport, 20Hg NSTAA4 , NPT, Mid Series
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Ohmite
Ohm 1/8 Watt Carbon Comp 5%
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess