EN
  • EN
  • DE

ADUM4120ARIZ-RL

Part No ADUM4120ARIZ-RL
Manufacturer Analog Devices Inc.
Catalog Isolators - Gate Drivers
Description DGTL ISO 5KV 1CH GATE DRVR 6SOIC / 2.3A Gate Driver Magnetic Coupling 5000Vrms 1 Channel 6-SOIC-IC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators>Isolators - Gate Drivers
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Technology Magnetic Coupling
Number of Channels 1
Voltage - Isolation 5000Vrms
Common Mode Transient Immunity (Min) 150kV/µs
Propagation Delay tpLH / tpHL (Max) 69ns, 79ns
Pulse Width Distortion (Max) 16.5ns
Rise / Fall Time (Typ) 18ns, 18ns
Current - Peak Output 2.3A
Voltage - Output Supply 4.5V ~ 35V
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package 6-SOIC (0.295", 7.50mm Width)
Supplier Device Package 6-SOIC-IC
Approval Agency CSA, UR, VDE
Base Product Number ADUM4120
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number ADUM4120ARIZ-RL-ND,,-2735-ADUM4120ARIZ-RLCT,505-ADUM4120ARIZ-RLTR,-2735-ADUM4120ARIZ-RLTR,505-ADUM4120ARIZ-RLCT,-2735-ADUM4120ARIZ-RLDKR,505-ADUM4120ARIZ-RLDKR,-2735-ADUM4120ARIZ-RLTR-ND
Standard Package 1,500
Win Source Part Number 1323576-ADUM4120ARIZ-RL
Ultra Librarian 3D Model Ultra Librarian ADUM4120ARIZ-RL CAD Model

Description

Product Overview: ADUM4120ARIZ-RL from Analog Devices Inc.

The ADUM4120ARIZ-RL is a cutting-edge, isolated gate driver from Analog Devices Inc., designed to provide robust and reliable gate control for a wide range of applications. This component is part of the high-performance iCoupler® family, utilizing proprietary isolation technology to achieve high-speed operation with robust insulation between the input and output stages.

Key Features

  • High Isolation Voltage: The ADUM4120ARIZ-RL provides a high isolation voltage of 5 kV rms, making it suitable for high-voltage applications where electrical isolation is essential for safety and performance.
  • Precision Timing: With precise timing characteristics, this gate driver ensures accurate gate control and switching, which is vital for reducing power losses and improving efficiency in power conversion systems.
  • Wide Operating Range: It operates over a wide temperature range, ensuring reliability and consistent performance even in harsh environmental conditions.
  • Compact Packaging: Available in a compact, surface-mount package, the ADUM4120ARIZ-RL is ideal for space-constrained applications, allowing for a reduction in board space without compromising on performance.
  • High-Speed Operation: The device supports fast propagation delays and high-frequency operation, which is critical for modern, fast-switching power electronics.

Applications

  • Switching Power Supplies
  • Motor Controllers
  • Industrial Inverters
  • Power Converters
  • Renewable Energy Systems

The ADUM4120ARIZ-RL is an ideal solution for engineers looking for an isolated gate driver that combines high isolation, precision, and efficiency. Its robust design ensures that it can withstand the rigors of industrial environments while delivering the performance needed for sophisticated electronic systems. Whether it's for driving IGBTs or MOSFETs in high-power applications or for ensuring safe operation in sensitive electronics, the ADUM4120ARIZ-RL from Analog Devices Inc. is an excellent choice for any design requiring a reliable and high-performance gate driver.

You May Also Be Interested in

ON Semiconductor
OPTOISO 5KV 1CH GATE DVR 8MDIP
Need more? Email Us
ON Semiconductor
OPTOISO 5KV 1CH GATE DVR 8SMD
Need more? Email Us
Infineon Technologies
DIGITAL ISO 1CH GATE DVR DSO8-59
Need more? Email Us
ON Semiconductor
OPTOISO 4.243KV 1CH GT DVR 16SO
Need more? Email Us
Renesas Electronics America
OPTOISO 5KV 1CH GATE DVR 8DIP
Need more? Email Us
Vishay
OPTOISO 5.3KV 1CH GATE DVR 8SMD
Need more? Email Us
ON Semiconductor
OPTOISO 5KV 1CH GATE DVR 5SOP
Need more? Email Us
Renesas Electronics America
OPTOISO 5KV 1CH GATE DVR 8SMD
Need more? Email Us
ON Semiconductor
OPTOISO 5KV 1CH GATE DVR 8SMD
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.5707 $50.1363
22+ $4.5708 $100.5576
34+ $4.4280 $150.5520
47+ $4.2852 $201.4044
61+ $4.1423 $252.6803
81+ $3.7138 $300.8178
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,200 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess