EN
  • EN
  • DE

ADUM7701-8BRIZ

Part No ADUM7701-8BRIZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 16BIT SIGMA-DELTA 8SOIC / 16 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 8-SOIC-IC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC)
Manufacturer Analog Devices Inc.
Packaging Tube
Number of Bits 16
Sampling Rate (Per Second) 78.1k
Number of Inputs 1
Input Type Differential, Pseudo-Differential
Configuration ADC
Number of A/D Converters 1
Architecture Sigma-Delta
Reference Type Supply
Voltage - Supply, Analog 3V ~ 5.5V, 4.5V ~ 5.5V
Voltage - Supply, Digital 3V ~ 5.5V, 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Case / Package 8-SOIC (0.295", 7.50mm Width)
Supplier Device Package 8-SOIC-IC
Mounting Surface Mount
Base Product Number ADUM7701
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 505-ADUM7701-8BRIZ,-2735-ADUM7701-8BRIZ,ADUM7701-8BRIZ-ND
Standard Package 80
Win Source Part Number 1318443-ADUM7701-8BRIZ
Ultra Librarian 3D Model Ultra Librarian ADUM7701-8BRIZ CAD Model

Description

ADUM7701-8BRIZ by Analog Devices Inc.

The ADUM7701-8BRIZ is a state-of-the-art digital isolator product from Analog Devices Inc., designed to provide robust and reliable signal isolation for a wide range of applications. This component is part of Analog Devices' iCoupler® family, which uses innovative chip-scale transformer technology to isolate data and power in a single device, offering a superior alternative to optocouplers and other traditional isolation methods.

With its eight isolation channels, the ADUM7701-8BRIZ offers a high level of integration, making it an ideal solution for complex systems that require multiple isolation channels without compromising on space or performance. Each channel is capable of transferring data bidirectionally, ensuring versatility in data communication. The device operates with a wide supply voltage range from 3.0V to 5.5V, accommodating various logic levels and making it suitable for interfacing with both low-voltage and standard digital circuits.

The isolator boasts an impressive data rate of up to 10 Mbps, enabling high-speed data transfer while maintaining robust isolation. The ADUM7701-8BRIZ also features a low propagation delay, minimizing the latency in signal transmission and making it an excellent choice for time-critical applications. Furthermore, this device is characterized by its low power consumption, which is particularly beneficial for energy-sensitive designs.

For safety-critical applications, the ADUM7701-8BRIZ provides high levels of insulation and is certified to industry safety standards, including UL, CSA, and VDE. This certification ensures that the product meets stringent requirements for electrical isolation and can be used in environments where user safety is paramount.

The product is packaged in a compact, surface-mount 16-lead SOIC package, which is RoHS compliant and compatible with standard PCB assembly processes. Its small footprint allows for efficient use of board space, which is especially valuable in dense electronic systems.

Whether used in industrial, medical, automotive, or communication systems, the ADUM7701-8BRIZ from Analog Devices Inc. offers designers a reliable and high-performance solution for their digital isolation needs, ensuring signal integrity and system safety in even the most demanding environments.

You May Also Be Interested in

Linear Technology
16-Bit, 160Msps ADC | IC ADC 16BIT PIPELINED 64QFN
Lowest to $1,125.3732
Texas Instruments
8-Bit, 42 MSPS, 40 mW A/D Converter | IC ADC 8BIT 20TSSOP
Lowest to $2.0660
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $8.7970
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 8DIP
Lowest to $29.1045
Analog Devices Inc.
IC ADC 16BIT 5V 16-DIP
Need more? Email Us
Maxim Integrated
IC ADC 8BIT MPU COMP 18-DIP
Lowest to $20.7715
Analog Devices Inc.
1.75 MSPS, 4 mW 10-Bit/12-Bit Parallel ADCs | IC ADC 12BIT SAR 24TSSOP
Lowest to $12.9327
Texas Instruments
IC ADC 16BIT 100MSPS 10SON
Lowest to $7.2063
Texas Instruments
10-Bit Analog-to-Digital Converter
Lowest to $1.2592

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.0224 $60.1120
11+ $9.8646 $108.5106
16+ $9.5563 $152.9008
22+ $9.2480 $203.4560
28+ $8.9398 $250.3144
38+ $8.0150 $304.5700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess