The LC4032C-75T44-10I is a member of the ispMACH 4000C family of Complex Programmable Logic Devices (CPLDs) from Lattice Semiconductor Corporation. It's designed for high-performance, low-power applications requiring programmable logic functionality. The device is characterized by its speed, flexibility, and ease of use.
Applications:
- Address decoding
- Glue logic implementation
- State machine design
- Interface controllers
- Peripheral control
Features:
- 32 Macrocells
- 7.5 ns pin-to-pin delay
- 44-pin TQFP package
- System Performance up to 133 MHz
- Low Power Operation
- In-System Programmable (ISP) via IEEE 1149.1 (JTAG)
- Flexible I/O routing
- Input transition detection
Benefits:
- High Speed: Fast propagation delays enable high-performance designs.
- Programmability: In-system programmability allows for design changes without removing the device from the board.
- Low Power: Reduces overall system power consumption, extending battery life in portable applications.
- Flexible I/O: Provides versatile interface options for various peripherals.
- Compact Package: The TQFP package saves board space.
Additional Details:
The LC4032C-75T44-10I is typically programmed using Lattice's ispLEVER or Diamond design software. The '75' in the part number indicates a propagation delay of 7.5 ns. The '10I' suffix usually denotes the temperature grade (Industrial). The device utilizes a CMOS EEPROM process for configuration storage. It supports various I/O standards, including LVTTL and LVCMOS. Refer to the Lattice Semiconductor datasheet for detailed electrical specifications, timing diagrams, and programming instructions.
The JTAG interface is used for both programming and boundary scan testing. The device is suitable for applications requiring a small amount of programmable logic with high speed and low power consumption. The input transition detection feature can be used to trigger events based on changes in input signals. The flexible I/O routing allows for easy connection to various peripherals and interfaces.