EN
  • EN
  • DE

LMBT3904TT1G

Part No LMBT3904TT1G
Manufacturer Leshan Radio
Description General Purpose Transistors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Leshan Radio
Win Source Part Number 1201057-LMBT3904TT1G
Manufacturer Homepage www.lrc.cn/
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian LMBT3904TT1G CAD Model

Description

The LMBT3904TT1G is a general-purpose NPN bipolar junction transistor (BJT) manufactured by Leshan Radio. It's commonly used for switching and amplification applications in a wide range of electronic circuits. The transistor is designed for surface mount technology (SMT), making it suitable for high-density circuit board designs.

Applications

  • Low-power amplification
  • Switching circuits
  • Driver stages
  • Oscillators
  • General-purpose linear and switching applications

Features

  • NPN Transistor
  • Surface Mount Package (SOT-416)
  • High Current Gain (hFE)
  • Low Saturation Voltage
  • Fast Switching Speed

Benefits

  • Provides amplification for weak signals
  • Enables efficient switching in digital circuits
  • Reduces power consumption due to low saturation voltage
  • Suitable for high-frequency applications
  • Compact size for space-saving designs

Additional Details

The LMBT3904TT1G has a collector-emitter voltage (VCEO) of 40V and a collector current (IC) of 200mA. Its high current gain (hFE), typically around 100-300, allows for efficient amplification of signals. The low saturation voltage minimizes power dissipation during switching operations. The SOT-416 package offers a small footprint and facilitates automated assembly processes. The transistor's fast switching speed makes it suitable for high-frequency circuits. It is commonly used in various electronic devices, including portable electronics, communication equipment, and control systems.

The LMBT3904TT1G offers a cost-effective solution for general-purpose amplification and switching needs. Its characteristics make it a popular choice for both hobbyists and professional engineers. It provides a balance of performance and cost-effectiveness, making it a versatile component in many electronic designs.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
3,015+ $0.0166 $50.0490
7,300+ $0.0137 $100.0100
11,365+ $0.0132 $150.0180
15,625+ $0.0128 $200.0000
20,165+ $0.0124 $250.0460
27,030+ $0.0111 $300.0330
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 330,000 pieces
MOQ: 3015 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess