EN
  • EN
  • DE

H0,75/16 ZH W - 9037240000

Part No H0,75/16 ZH W - 9037240000
Manufacturer Weidmuller
Catalog Custom Parts (E - I)
Description Twin Entry Ferrule Temperature range: max. 105 °C Manufacturer Article n°: 9037240000 Colour: White Insulation...
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Color White
Win Source Part Number 1114230-H0,75/16 ZH W - 9037240000
Categories Custom Parts
Manufacturer Weidmuller
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian H0,75/16 ZH W - 9037240000 CAD Model

Description

The Weidmuller H0,75/16 ZH W - 9037240000 is a wire end ferrule designed to ensure reliable and safe electrical connections. It's part of Weidmuller's extensive range of connectivity solutions, known for their quality and durability. This particular ferrule is designed for wires with a cross-section of 0.75 mm² and a pin length of 16mm. The 'ZH' in the name indicates that it's halogen-free, which is an important safety feature in many applications.

Applications:

  • Control cabinets: Used to terminate wires in control cabinets, ensuring secure connections for control and automation systems.
  • Distribution boards: Provides a reliable connection point for wires within distribution boards, contributing to the safe and efficient distribution of electrical power.
  • Electrical appliances: Suitable for use in electrical appliances, ensuring secure wire terminations within the device.
  • Industrial machinery: Employed in industrial machinery to provide secure and reliable wire terminations, crucial for the proper functioning of the equipment.
  • Building automation: Used in building automation systems for connecting wires to sensors, actuators, and other control components.

Features:

  • Halogen-free: Made from materials that do not contain halogens, reducing the risk of toxic fumes in case of fire.
  • Tin-plated copper: The copper sleeve is tin-plated to prevent corrosion and ensure good electrical conductivity.
  • Insulated: Features an insulated collar that provides additional protection against short circuits and accidental contact.
  • Defined crimping: Designed for consistent and reliable crimping with appropriate crimping tools.
  • UL approved: Meets Underwriters Laboratories (UL) safety standards.
  • Color Coded: Often color coded according to DIN standards to quickly identify the correct wire size. White, in this case.

Benefits:

  • Improved connection reliability: Ensures a secure and reliable connection, reducing the risk of loose wires and electrical failures.
  • Enhanced safety: The insulated collar and halogen-free materials contribute to a safer electrical installation.
  • Reduced installation time: Simplifies wire termination, making the installation process quicker and easier.
  • Increased durability: Protects wire strands from damage, extending the lifespan of the connection.
  • Compliance with standards: Meets relevant industry standards, ensuring the quality and safety of the connection.
  • Corrosion protection: The tin plating protects against corrosion in a wide range of environments.

Technical Specifications:

  • Wire Gauge: 0.75 mm²
  • Pin Length: 16 mm
  • Material: Copper, Tin-plated
  • Insulation Material: Polypropylene (PP)
  • Halogen-Free: Yes
  • Color: White
  • Standards: DIN 46228 Part 4

The Weidmuller H0,75/16 ZH W ferrule provides a professional and reliable solution for terminating wires in a variety of electrical applications. Its halogen-free construction and insulated collar make it a safe and durable choice for demanding environments.

You May Also Be Interested in

Kemet
.390UF 250V Reel Rohs-prc
Need more? Email Us
CML Microcircuits
Baseband Signal Processor for TR
Need more? Email Us
Omron
French Electronic Distributor since 1988
Lowest to $9.5165
Shanghai Leiditech Electronic Technology Co., Ltd
Need more? Email Us
HongFa
HFD3 Series 2 A DPDT 12 VDC SMT Single Side Subminiature Signal Relay
Need more? Email Us
Hitachi, Ltd
Need more? Email Us
Inpaq
0603 ESD Protection Devices ROHS
Need more? Email Us
Renesas Electronics America
Lowest to $0.9794
Hitachi, Ltd
Contact for details
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess