EN
  • EN
  • DE

ADZS-SC589-MINI

Part No ADZS-SC589-MINI
Manufacturer Analog Devices Inc.
Catalog Evaluation and Demonstration Boards and Kits
Description EVALKITSC589 DEL IN DIY AUDIO/AU / SC589 UART Audio Evaluation Board
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
Mfr Analog Devices Inc.
Package Bulk
Type Audio
Function UART
Utilized IC / Part SC589
Primary Attributes GBIC Gigabit Ethernet or Fibre Channel Applications
Supplied Contents Board(s)
Base Product Number ADZS-SC589
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8473.30.1180
Win Source Part Number 1345423-ADZS-SC589-MINI
Ultra Librarian 3D Model Ultra Librarian ADZS-SC589-MINI CAD Model

Description

Analog Devices Inc. ADZS-SC589-MINI Product Overview

The ADZS-SC589-MINI, from the renowned semiconductor manufacturer Analog Devices Inc., is a compact development platform designed for high-performance signal processing applications. This miniature system is built around the powerful ADSP-SC589 processor, which combines the functionalities of a multi-core DSP and ARM Cortex-A5 processor, making it an ideal choice for projects requiring intensive audio, video, and signal processing capabilities.

The ADSP-SC589 processor at the heart of the ADZS-SC589-MINI boasts a dual-core SHARC+ DSP alongside an ARM Cortex-A5 core, delivering a blend of high throughput and energy efficiency. The SHARC+ cores are well-suited for parallel processing tasks, while the Cortex-A5 core provides an excellent interface for control and connectivity options. This synergy allows developers to create complex, multitasking applications that can handle real-time data processing without compromising on performance.

The development board comes equipped with a range of features to facilitate easy development and testing. It includes a variety of connectivity options such as USB, Ethernet, and UART, enabling developers to interface with other systems and peripherals with ease. The board also offers expansion capabilities through its connectors, which can be used to attach additional hardware modules or custom-designed circuits to extend its functionality.

For audio applications, the ADZS-SC589-MINI provides a high-quality audio codec, which allows for the recording and playback of pristine audio signals. This makes the board particularly well-suited for applications in professional audio equipment, musical instruments, and audio effects processing.

Developers working with the ADZS-SC589-MINI benefit from the support of Analog Devices' CrossCore Embedded Studio (CCES), an integrated development environment (IDE) that offers a comprehensive suite of development tools. CCES simplifies the programming, debugging, and optimization of applications running on the ADSP-SC589 processor, thereby accelerating the development cycle.

In conclusion, the ADZS-SC589-MINI by Analog Devices Inc. is a versatile and powerful development tool that provides developers with the resources they need to build sophisticated signal processing solutions. Whether it's for audio processing, industrial control, or any other application that demands high-performance DSP capabilities, the ADZS-SC589-MINI is an excellent starting point for innovation and product development.

You May Also Be Interested in

Microchip Technology
BOARD DEMO PICDEM PIC18F45K50 / PIC18F45K50 USB 2.0 Host/Controller Interface Evaluation Board
Need more? Email Us
Renesas Electronics America
EVALUATION BOARD FOR ISL6291 / ISL6291 Battery Charger Power Management Evaluation Board
Need more? Email Us
Maxim Integrated
KIT DESIGN FOR DS21352 / DS21352 Framer and Line Interface Units (LIUs) Telecom Evaluation Board
Need more? Email Us
Analog Devices Inc.
BOARD EVALUATION FOR AD9959 / AD9959 Direct Digital Synthesis (DDS) Timing Evaluation Board
Need more? Email Us
Texas Instruments
EVAL BOARD FOR ISO5852S / ISO5852S Gate Driver Power Management Evaluation Board
Lowest to $98.8629
Lattice Semiconductor Corporation
KIT DEV ECP3-95EA PCI EXPRESS / LatticeECP3 FPGA Device Family Connectivity Interface Evaluation Board
Need more? Email Us
Texas Instruments
EVALUATION MODULE FOR BQ25010 / BQ25010 Battery Charger Power Management Evaluation Board
Lowest to $89.7988
Analog Devices Inc.
BOARD EVAL FOR ADV7181CLQ / ADV7181CLQ Video Decoder Video Evaluation Board
Need more? Email Us
Cirrus Logic Inc.
KIT - WM9714 KIT CDB6123 MB DC / WM9714 CODEC Audio Evaluation Board
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess