EN
  • EN
  • DE

DAC8043FZ

Part No DAC8043FZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description 12-BIT SERIAL IN MULTIPLYING DAC / 12 Bit Digital to Analog Converter 1 8-CERDIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition>Digital to Analog Converters (DAC)
Manufacturer Analog Devices Inc.
Packaging Bulk
Number of Bits 12
Number of D/A Converters 1
Settling Time 1µs
Output Type Current - Unbuffered
Differential Output No
Data Interface SPI
Reference Type External
Voltage - Supply, Analog 4.75V ~ 5.25V
Voltage - Supply, Digital 4.75V ~ 5.25V
INL/DNL (LSB) ±1 (Max), ±1 (Max)
Architecture Multiplying DAC
Temperature Range - Operating -40°C ~ 85°C
Case / Package 8-CDIP (0.300", 7.62mm)
Supplier Device Package 8-CERDIP
Mounting Through Hole
RoHS Status RoHS non-compliant
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number ANAANADAC8043FZ,2156-DAC8043FZ
Standard Package 1
Win Source Part Number 1323107-DAC8043FZ
Ultra Librarian 3D Model Ultra Librarian DAC8043FZ CAD Model

Description

Analog Devices Inc. DAC8043FZ: Precision 14-Bit Digital-to-Analog Converter

The DAC8043FZ from Analog Devices Inc. is a highly precise 14-bit digital-to-analog converter (DAC) that offers excellent stability and accuracy for demanding applications. This high-performance component is designed to meet the rigorous requirements of industrial, medical, and communication systems where reliable digital-to-analog conversion is crucial.

Constructed with a monolithic CMOS structure, the DAC8043FZ ensures low power consumption while maintaining a high level of performance. It operates from a single +5V supply, making it an energy-efficient choice for portable and battery-powered devices. The DAC8043FZ is capable of converting digital input signals into a proportional analog voltage at a high rate of precision and linearity, with a guaranteed monotonic performance over the entire operating temperature range.

Featuring a double-buffered interface, the DAC8043FZ allows for smooth data flow and easy microcontroller interfacing. The input data is first loaded into an input buffer and then transferred to the DAC register, ensuring glitch-free analog output during data updates. This device also offers a flexible reference input, which can be configured to accommodate a wide range of input voltages, providing designers with the versatility to tailor the output range to their specific requirements.

The compact package of the DAC8043FZ, available in an 8-lead PDIP or SOIC, is designed for space-constrained applications. It also features a power-down function that reduces the power consumption to a mere 5µW, making it an ideal solution for power-sensitive applications. The DAC8043FZ's industry-standard pinout and footprint allow for easy integration into existing designs without the need for significant board modifications.

In summary, the DAC8043FZ from Analog Devices Inc. is a top-tier choice for designers looking for a high-accuracy, low-power DAC solution. Its robust design, coupled with its ease of use and integration, make it an exceptional component for precision analog output tasks in a wide array of electronic systems.

For detailed specifications, application notes, and support resources, please refer to the Analog Devices Inc. website or contact their technical support team.

You May Also Be Interested in

Maxim Integrated
Quad 8-Bit DACs with Rail-to-Rail Voltage Outputs | IC DAC 8BIT V-OUT 24SSOP
Lowest to $14.4618
Intersil
CONV D/A 10-BIT 125MSPS 28-TSSOP
Lowest to $43.5054
Texas Instruments
2.7V TO 5.5V LOW-POWER DUAL 10-BIT DIGITAL-TO-ANALOG CONVERTER WITH INTERNAL REFERENCE AND POWER DOWN
Lowest to $19.2300
Linear Technology
IC D/A CONV 16BIT MLTPLYNG16SOIC
Need more? Email Us
Texas Instruments
12-Bit, Quad Channel, Ultra-Low Glitch, Voltage Output DIGITAL-TO-ANALOG CONVERTER | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $8.7970
Analog Devices Inc.
+3 V/+5 V, Rail-to-Rail Quad, 8-Bit DAC | IC DAC 8BIT V-OUT 20TSSOP
Lowest to $32.7668
Analog Devices Inc.
Quad, 12-/14-/16-Bit nanoDACs with 5 ppm/C On-Chip Reference | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.8391
Analog Devices Inc.
Dual 12-/14-/16-Bit nanoDAC with 5 ppm/C On-Chip Reference
Lowest to $29.5149
Microchip Technology
8/10/12-Bit Voltage Output Digital-to-Analog Converter with Internal VREF and SPI Interface | IC DAC 10BIT V-OUT 8MSOP
Lowest to $3.1134

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess