EN
  • EN
  • DE

DC1728A

Part No DC1728A
Manufacturer Analog Devices Inc.
Catalog Evaluation Boards - Linear Voltage Regulators
Description BOARD DEMO FOR LT3015 / LT3015 1 - Single Channels per IC Negative Adjustable Linear Voltage Regulator Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Linear Voltage Regulators
Manufacturer Analog Devices Inc.
Packaging Box
Channels per IC 1 - Single
Voltage - Output -1.22V, -2.5V, -5V, -12V or -15V
Current - Output 1.5A
Voltage - Input -1.8V ~ -30V
Regulator Type Negative Adjustable
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part LT3015
Base Product Number DC1728
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Other Part Number -2735-DC1728A
Standard Package 1
Win Source Part Number 1323636-DC1728A
Ultra Librarian 3D Model Ultra Librarian DC1728A CAD Model

Description

Introducing the DC1728A Demonstration Board from Analog Devices Inc.

The DC1728A is a versatile and high-performance demonstration board from the renowned semiconductor manufacturer, Analog Devices Inc. Designed as a showcase for the LTC6803, a multicell battery stack monitor, the DC1728A is an essential tool for engineers and developers working on advanced battery management systems.

Key Features of the DC1728A

  • Multicell Monitoring: At the heart of the DC1728A is the capability to monitor up to 12 series-connected battery cells with a total measurement error of less than 0.25%. This precision ensures reliable performance in critical applications, such as electric vehicles and renewable energy storage systems.
  • High Voltage Capability: The board is designed to handle a wide range of battery chemistries and configurations, with a working voltage up to 60V, making it suitable for a variety of high voltage applications.
  • Robust Communication: Featuring an isoSPI interface, the DC1728A ensures robust, high-speed communication even in noisy environments. This interface provides galvanic isolation, which is critical for safety in high voltage systems.
  • Flexible Configuration: The demonstration board allows for easy configuration and evaluation of the LTC6803 chip's features, including its GPIO capabilities and temperature monitoring functions.
  • Comprehensive Software Support: Analog Devices provides extensive software support for the DC1728A, including the LTC6803's proprietary configuration software, making setup and data analysis straightforward.

Applications

The DC1728A is designed for a broad range of applications where accurate battery monitoring is crucial. These include:

  • Electric and hybrid electric vehicles (EV/HEV)
  • Backup battery systems
  • Grid energy storage
  • Uninterruptible power supplies (UPS)
  • Portable power tools

With its advanced features and robust design, the DC1728A demonstration board is an excellent platform for developing and testing battery management solutions that require high accuracy, reliability, and safety.

For more information, detailed datasheets, and ordering options, please visit the official Analog Devices Inc. website or contact their sales and support team.

You May Also Be Interested in

DFRobot
BREADBOARD POWER SUPPLY 5V/3.3V
Need more? Email Us
ams
BOARD EVAL FOR AS1359-27
Lowest to $82.7702
Texas Instruments
EVAL MODULE FOR LP5900SD-3.0 / LP5900 Linear Regulator 1.5VDC to 3.3VDC Output Evaluation Board
Need more? Email Us
Texas Instruments
BOARD EVAL LP38502TS TO-263 / LP38502 Linear Regulator 2.5VDC Output Evaluation Board
Need more? Email Us
Texas Instruments
BOARD EVAL LP38513 1.8V / LP38513 Linear Regulator 1.8VDC Output Evaluation Board
Lowest to $3.5643
Texas Instruments
BOARD EVALUATION LP5996SD-3333 / LP5996 DUAL LINEAR REGULATOR WITH 300MA AND 150MA OUTPUTS
Need more? Email Us
Texas Instruments
KIT EVALUATION FOR LP5990 2.8V / LP5990TM-2.8 Linear Regulator 2.8VDC Output Evaluation Board
Need more? Email Us
ams
BOARD EVAL FOR AS1359-31
Need more? Email Us
ams
BOARD EVAL FOR AS1359-28
Lowest to $82.7702

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess